EN
  • EN
  • DE

DRV5011ADLPGM

Part No DRV5011ADLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO92-3  /  Digital Switch Latch Push-Pull Hall Effect TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±3.8mT Trip, ±0.6mT Release
Test Condition -40°C ~ 135°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 3mA
Current - Output (Max) 30mA
Output Type Push-Pull
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 135°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5011
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5011ADLPGMTR,296-DRV5011ADLPGMCT,296-DRV5011ADLPGMDKR,296-DRV5011ADLPGMDKR-ND
Standard Package 3,000
Win Source Part Number 977395-DRV5011ADLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5011ADLPGM CAD Model

Description

Introducing the DRV5011ADLPGM Hall Effect Sensor from Texas Instruments

The DRV5011ADLPGM is a high-performance, digital-latch Hall effect sensor designed for a wide range of applications by Texas Instruments, a leader in semiconductor solutions. This sensor is specifically crafted to provide reliable and precise magnetic sensing in both industrial and consumer products. With its advanced features and robust design, the DRV5011ADLPGM is an excellent choice for engineers and designers looking for a dependable magnetic sensing solution.

Key Features:

  • Magnetic Sensing: The DRV5011ADLPGM offers a latch-type magnetic sensing mechanism, which means it retains its output state until a magnetic field of opposite polarity is detected. This feature is particularly useful in applications where a stable and consistent detection of magnetic fields is critical.
  • Operating Range: The sensor operates within a supply voltage range of 2.5V to 38V, allowing for flexibility in various power environments and making it suitable for battery-powered applications as well as those requiring higher voltages.
  • Temperature Resilience: Designed to perform in diverse conditions, it can operate in a temperature range from -40°C to 125°C, ensuring consistent functionality across extreme environments.
  • Compact Package: Housed in a small 3-pin SOT-23 package, the DRV5011ADLPGM is ideal for space-constrained applications where a small footprint is essential.
  • Output Interface: It features an open-drain output, providing easy interfacing with microcontrollers and other logic systems. This versatility makes it simple to integrate into a variety of designs.

Applications:

The DRV5011ADLPGM is suitable for a multitude of applications, including but not limited to:

  • Position and speed sensing in motors and encoders
  • Flow meters where precise detection of magnetic fields is required
  • Contactless switches that benefit from the sensor's latching characteristics
  • Industrial automation systems where durability and reliability are paramount

With its combination of performance, reliability, and ease of use, the DRV5011ADLPGM from Texas Instruments is an outstanding choice for designers looking to incorporate magnetic sensing into their projects. Whether you're developing consumer electronics or rugged industrial equipment, the DRV5011ADLPGM offers the functionality and durability needed for your magnetic detection needs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2647 $50.2930
465+ $0.2172 $100.9980
715+ $0.2104 $150.4360
985+ $0.2036 $200.5460
1,275+ $0.1968 $250.9200
1,700+ $0.1765 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess