EN
  • EN
  • DE

RAC30-12SA

Part No RAC30-12SA
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 30W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Enclosed AC DC Converters 1 Uitgang 12V - - - 2.5A 90 ~ 264 VAC Input
Manufacturer Recom Power
Series POWERLINE RAC30-A (30W)
Package Box
Part Status Obsolete
Operating Temperature Range -25°C ~ 70°C (With Derating)
Mounting Through Hole
Package 7-DIP Module, 5 Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Part Number 21000002, 945-2443, RAC30-12SA-ND, RAC3012SA
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931482-RAC30-12SA
Ultra Librarian 3D Model Ultra Librarian RAC30-12SA CAD Model

Description

The Recom Power POWERLINE RAC30-A (30W) enclosed AC-DC converter is a high-performance power supply solution for a wide range of electronic devices.

  • Output/Input: single
  • Family Name: RAC30-12SA
  • Category: board mount
  • Package: box and a 7-DIP module
  • Mounting: through-hole mounted
  • Popularity: high
  • Supply and Demand Status: balance
  • ECCN: EAR99 compliant
  • REACH: not affected
  • HTSUS Code: 8504.40.9510
  • Other part numbers: 21000002, 945-2443, RAC30-12SA-ND, and RAC3012SA

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $23.2836
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess