The ATS277H-PG-B-B is a high-performance, versatile Hall Effect Sensor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This sensor is tailored for use in a variety of automotive and industrial applications where accurate position sensing is crucial.
Key Features:
- Integrated Circuit Technology: The ATS277H-PG-B-B utilizes advanced IC technology to deliver reliable and precise magnetic sensing.
- Temperature Range: This sensor operates over a wide temperature range, making it suitable for harsh environments.
- Output Type: It provides a digital output signal which corresponds to the magnetic field strength detected.
- Dual Hall Elements: The presence of two Hall elements allows for the detection of both north and south poles, enhancing the sensor's versatility.
- Chopper Stabilized: The chopper-stabilized design ensures stable operation over its full temperature range and minimizes the influence of thermal and stress-induced offset.
Applications:
The ATS277H-PG-B-B sensor is ideal for a multitude of applications, such as:
- Automotive position sensing
- Motor control systems
- Rotary and linear position detection
- Speed and direction sensing
- Industrial automation systems
Quality and Reliability:
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ATS277H-PG-B-B is built to ensure consistent performance and longevity, making it a trusted choice for engineers and designers across various industries.
Product Specifications:
Parameter
Value
Supply Voltage
4.5V to 18V
Output Type
Digital
Operating Temperature
-40°C to 150°C
Package Type
SIP-3
For more detailed information and data sheets, please visit the Diodes Incorporated website or contact their support team.