EN
  • EN
  • DE

A1152LLHLX-T

Part No A1152LLHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 11mT Trip, 4.5mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 3V ~ 24V
Current - Supply (Max) 17mA
Output Type Current Source
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23W
Package / Case SOT-23W
Base Product Number A1152
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 30,000
Win Source Part Number 1137709-A1152LLHLX-T
Ultra Librarian 3D Model Ultra Librarian A1152LLHLX-T CAD Model

Description

The A1152LLHLX-T is a magnetic sensor designed for use in a wide range of applications.

  • Function: unipolar switch
  • Sensing Range (Trip): 11mT
  • Sensing Range (Release): 4.5mT
  • Package: SOT-23W
  • Mounting: surface mount
  • Series: A1152
  • Popularity: high
  • Packaging: tape and reel

You May Also Be Interested in

Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Micronas GmbH
TO92-UT
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6913 $50.7390
75+ $1.3877 $104.0775
115+ $1.3444 $154.6060
155+ $1.3010 $201.6550
200+ $1.2576 $251.5200
270+ $1.1275 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess