EN
  • EN
  • DE

ACS711KEXLT-31AB-T

Part No ACS711KEXLT-31AB-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Sense Transformers
Description SENSOR CURRENT HALL 31A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems
Packaging Reel
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 31A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 45mV/A
Frequency DC ~ 100kHz
Linearity ±1%
Accuracy ±5%
Supply Voltage (V) 3V ~ 5.5V
Response Time 4.6μs
Current - Supply (Maximum) 5.5mA
Temperature Range - Operating -40°C ~ 125°C
Polarization Bidirectional
Mounting Style SMD
Manufacturer Package 12-PowerWFQFN
Supplier Device Package 12-QFN (3x3)
Manufacturer Pack Quantity 1,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804806-ACS711KEXLT-31AB-T
Ultra Librarian 3D Model Ultra Librarian ACS711KEXLT-31AB-T CAD Model

Description

The ACS711KEXLT-31AB-T by Allegro MicroSystems is a Hall Effect, Open Loop sensor.

  • Sensor Type: AC/DC Measuring
  • Polarization: Bidirectional
  • Sensitivity: 45mV/A
  • Current Sensing: 31A
  • Linearity: ±1%
  • Accuracy: ±5%
  • Frequency Range: DC to 100kHz
  • Response Time: 4.6µs
  • Category: Sensors
  • Package: 12-QFN (3x3)
  • Manufacturer Pack Quantity: 1,500
  • MSL Level: 2 (1 year)
  • Supply Voltage: 3V to 5.5V
  • Maximum Supply Current: 5.5mA

You May Also Be Interested in

ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 10A TH
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8560 $51.3600
145+ $0.7023 $101.8335
225+ $0.6804 $153.0900
305+ $0.6584 $200.8120
395+ $0.6365 $251.4175
530+ $0.5707 $302.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess