Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440078-SSDSC2MH250A2K5
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2MH250A2K5 CAD Model

Description

The SSDSC2MH250A2K5 by Solidigm/Intel Retail is part of their acclaimed lineup of 2.5-inch SATA solid state drives, offering 250GB of storage capacity with speeds up to 6Gb/s. This highly reliable SSD features MLC (Multi-Level Cell) technology, ensuring both high performance and longevity. Designed for a broad range of applications, from personal computing to professional workstations, it delivers fast boot times, swift application loading, and robust data protection. The drive stands out for its energy efficiency, making it a suitable choice for users looking to upgrade their system while maintaining a low power consumption footprint. With its solid performance and reliability, the SSDSC2MH250A2K5 represents Solidigm/Intel’s commitment to quality, blending exceptional speed with outstanding durability for a seamless computing experience.

You May Also Be Interested in

Samsung
4TB SSD M.2-2280 990 EVO Plus PCIe4x4 NVMe
Need more? Email Us
ECAD model for MZ-V9S4T0BW
Solidigm
15.36TB SSD 2.5" D7-P5520 PCIe 4.0 x4 3D4 TLC
Need more? Email Us
ECAD model for SSDPF2KX153T11Z
Samsung
8TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe w/HS
Need more? Email Us
ECAD model for MZ-VAP8T0CW
Samsung
7.68TB SSD 2.5" U.2 PM9D3a PCIe5x4 NVMe SED
Need more? Email Us
ECAD model for MZWL67T6HBLC-00AW7
Western Digital
2TB SSD M.2-2280 Blue SN5100 PCI-Express 4.0 x4
Need more? Email Us
ECAD model for WDS200T5B0E
Apacer
SSD 8GB EUSB MODULE SLC 5V
Need more? Email Us
ECAD model for AP-UM008GR31CG-2MST
Micron Technology Inc.
7.68TB SSD 2.5" U.3 7450 PRO PCIe NVMe 15mm
Need more? Email Us
ECAD model for MTFDKCC7T6TFR-1BC1ZABHA
Kingston
3.84TB SSD 2.5" U.2 DC3000ME PCIe5x4 NVMe
Need more? Email Us
ECAD model for SEDC3000ME/3T8
Crucial
480GB E100 SSD M.2-2280 NVMe PCIe
Need more? Email Us
ECAD model for CT480E100SSD8

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention