EN
  • EN
  • DE

DRV401AIRGWTG4

Part No DRV401AIRGWTG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR SIGNAL COND 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sensor Conditioner
Input Type Logic
Output Type Logic
Operating Supply Current 6.8mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 1034114-DRV401AIRGWTG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DRV401AIRGWTG4 CAD Model

Description

Introducing the DRV401AIRGWTG4 from Texas Instruments

The DRV401AIRGWTG4 is a state-of-the-art sensor signal conditioning integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is specifically engineered for precise and efficient signal conditioning of sensor inputs. It is an ideal choice for applications that require accurate measurement and control, such as industrial, medical, and automation systems.

Key Features:

  • High Precision: The DRV401AIRGWTG4 is built to deliver high-precision signal conditioning, ensuring that sensor signals are accurately converted for digital processing.
  • Integrated Current Excitation: The device includes an integrated current excitation source for resistive bridge sensors, which simplifies the design and reduces external component requirements.
  • Programmable Gain Amplifier: With an onboard programmable gain amplifier (PGA), the DRV401AIRGWTG4 allows users to adjust the amplification of the sensor signal to match the specific requirements of their application.
  • Low Noise Performance: Designed to minimize noise interference, the IC ensures that the signal integrity is maintained, providing reliable and consistent readings.
  • Temperature Sensor: An integrated temperature sensor allows for temperature compensation of the signal, which is crucial for applications that operate over a wide temperature range.
  • Diagnostic Features: The DRV401AIRGWTG4 includes diagnostic features that help detect sensor faults, wire breaks, and system malfunctions, contributing to the overall reliability and safety of the system.

Applications:

The versatility of the DRV401AIRGWTG4 makes it suitable for a wide array of applications. It is commonly used in:

  • Pressure and temperature sensing systems
  • Industrial process control
  • Medical equipment such as blood pressure monitors
  • Automotive sensor interfaces
  • Any system requiring high accuracy sensor data acquisition

Conclusion:

The DRV401AIRGWTG4 from Texas Instruments represents a breakthrough in sensor signal conditioning technology. With its precision, integrated features, and diagnostic capabilities, it is an invaluable component for engineers looking to enhance the performance and reliability of their sensor-based systems. TI's commitment to innovation ensures that the DRV401AIRGWTG4 is a top choice for professionals seeking the best in sensor signal conditioning solutions.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess