EN
  • EN
  • DE

DRV110PWR

Part No DRV110PWR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC GATE DRVR LOW-SIDE 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Driver
Output Configuration Low Side
Interface PWM
Applications Electromechanical Drivers
Current - Output 330mA
Voltage - Supply 6V ~ 15V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number DRV110
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585865-DRV110PWR
Ultra Librarian 3D Model Ultra Librarian DRV110PWR CAD Model

Description

The DRV110PWR from Texas Instruments is a state-of-the-art current controller device designed to efficiently manage solenoid and relay-driven applications. This innovative product is tailored to meet the needs of modern electronic systems, where precise current control is paramount for both performance and energy conservation.

Key Features

  • Adjustable Hold Current: The DRV110PWR allows users to set the desired hold current, ensuring the device operates with optimal efficiency and minimizes thermal stress on the controlled components.
  • PWM Current Regulation: It employs Pulse Width Modulation (PWM) for regulating the current, which helps in maintaining the precision of the current delivered to the load.
  • Integrated Fault Detection: The device includes fault detection features that protect against conditions such as overcurrent, thermal overload, and undervoltage, enhancing the reliability and longevity of the application.
  • Energy-Saving Mode: A unique feature of the DRV110PWR is its energy-saving mode, which significantly reduces power consumption when the load is in a hold state, making it ideal for battery-powered applications.

Applications

The DRV110PWR is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Smart Home Devices
  • Consumer Electronics

Product Specifications

The DRV110PWR is available in a small 8-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for compact PCB designs. It operates over a wide supply voltage range and is characterized for ambient temperatures from -40°C to 125°C, making it robust for various environmental conditions. With its integrated MOSFET, this device simplifies design and reduces external component count, leading to a more reliable and cost-effective solution for driving solenoids and relays.

Conclusion

Whether you're designing a new system or upgrading an existing one, the DRV110PWR from Texas Instruments offers a perfect blend of precision, efficiency, and reliability. It stands as an ideal choice for engineers looking to enhance the performance and durability of their solenoid and relay-driven applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7635 $52.9050
70+ $1.4470 $101.2900
110+ $1.4017 $154.1870
150+ $1.3565 $203.4750
195+ $1.3113 $255.7035
260+ $1.1757 $305.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess