EN
  • EN
  • DE

DS1342T+T&R

Part No DS1342T+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Compatible with High-ESR Crystals While Offering the Lowest Possible Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Date Format YY-MM-DD-dd
Interface I2C
Logic Function Clock
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Pins 8
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1008089-DS1342T+T&R
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1342T+T&R CAD Model

Description

Product Overview: DS1342T+T&R from Maxim Integrated

The DS1342T+T&R is a high-precision, low-power real-time clock (RTC) from Maxim Integrated, a global leader in the development of innovative analog and mixed-signal products. This RTC module is designed to provide accurate timekeeping with minimal power consumption, making it an ideal choice for a wide range of applications, including industrial systems, medical devices, and portable consumer electronics.

Key Features

  • Timekeeping Accuracy: The DS1342T+T&R maintains time with high precision, ensuring that devices remain synchronized with real-world time.
  • Low Power Consumption: Optimized for battery-powered applications, this RTC draws minimal current, significantly extending the battery life of the host device.
  • Automatic Leap Year Compensation: The device includes an internal calendar that is pre-programmed to handle leap years, eliminating the need for manual adjustments.
  • Trickle-Charge Capability: It supports a backup energy source, such as a supercapacitor or a rechargeable battery, to maintain timekeeping when primary power is unavailable.
  • I2C Interface: The DS1342T+T&R uses a standard I2C serial interface for communication, facilitating easy integration into most microcontroller-based systems.
  • Extended Temperature Range: It operates over a wide temperature range, making it suitable for use in harsh environmental conditions.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Portable Medical Devices
  • Utility Meters
  • Consumer Electronics

The DS1342T+T&R is supplied in a compact, surface-mount package, making it easy to incorporate into space-constrained designs. Its tape and reel (T&R) packaging ensures compatibility with automated manufacturing processes, facilitating efficient assembly and reducing production costs.

With its combination of precision, low power, and robust feature set, the DS1342T+T&R from Maxim Integrated stands out as a reliable choice for maintaining accurate time in your electronic projects or commercial products.

You May Also Be Interested in

Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess