The Maxim Integrated DS1308U-18+T is a highly reliable, low-power real-time clock (RTC) with a built-in 56-byte NV (nonvolatile) RAM. This integrated circuit is designed to provide precise time and date information ranging from seconds to years, and it includes a leap year compensation that is valid up to the year 2100.
Key Features
- Accuracy: The device maintains an accuracy of ±2ppm from 0°C to +40°C.
- Power Management: It operates in a wide voltage range from 1.8V to 5.5V, making it suitable for various applications, and features a low power consumption that extends battery life.
- Interface: The DS1308U-18+T communicates via a simple serial interface, compatible with most microcontrollers.
- Battery Backup: It includes an automatic backup to battery or supercapacitor on power loss, ensuring timekeeping continues uninterrupted.
- Form Factor: The device is available in a compact 8-pin µSOP package, allowing for space-saving designs.
Applications
The DS1308U-18+T is versatile and can be used in a variety of applications, including:
- Handheld devices
- GPS systems
- Telematics
- Industrial time tracking
- Embedded systems
Technical Specifications
| Parameter |
Value |
| Package |
µSOP-8 |
| Interface Type |
Serial (2-Wire, I2C) |
| Voltage Supply |
1.8V to 5.5V |
| Operating Temperature |
0°C to +70°C |
With its combination of features, the DS1308U-18+T from Maxim Integrated is an excellent choice for designers looking for a reliable and easy-to-integrate real-time clock solution.