EN
  • EN
  • DE

DP83910AV/63SN

Part No DP83910AV/63SN
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC SERIAL NETWRK INT CMOS 28PLCC / Serial Network Interface Serial Interface 28-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Ethernet Network
Interface Serial
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Mounting SMD
Win Source Part Number 772814-DP83910AV/63SN
Popularity Medium
Supply and Demand Status Balance
Family Name DP83910A
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DP83910AV/63SN CAD Model

Description

Introducing the DP83910AV/63SN Ethernet Controller from Texas Instruments

The DP83910AV/63SN is a state-of-the-art Ethernet controller designed by Texas Instruments, a leader in semiconductor technology. This integrated circuit is engineered to offer reliable and efficient network connectivity for a wide range of applications. With its robust feature set and high-performance capabilities, the DP83910AV/63SN is an ideal choice for designers looking to implement Ethernet communication in their systems.

Key Features

  • High-Speed Ethernet Support: The DP83910AV/63SN is designed to handle 10 Mbps Ethernet speeds, providing fast and efficient data transfer for networked devices.
  • Advanced Interface Options: The controller features a versatile interface that is compatible with a variety of microprocessors, making it a flexible solution for many system architectures.
  • Integrated DMA Controller: With an onboard Direct Memory Access (DMA) controller, the DP83910AV/63SN can manage data transfers efficiently, reducing CPU overhead and enhancing system performance.
  • Low Power Consumption: As part of Texas Instruments' commitment to energy efficiency, this Ethernet controller is designed to operate with minimal power consumption, making it suitable for power-sensitive applications.
  • Robust Packet Handling: The device includes features for handling packet transmission and reception, including collision detection and automatic retransmission, ensuring reliable communication over the network.

Applications

The DP83910AV/63SN is versatile enough to be used in a variety of networking applications. It is particularly well-suited for:

  • Embedded systems
  • Industrial control systems
  • Networked consumer electronics
  • Data communication equipment
  • Networking hardware such as routers and switches

Quality and Reliability

Texas Instruments is known for its commitment to quality and the DP83910AV/63SN is no exception. Manufactured to the highest standards, it provides the reliability and durability expected from a leading semiconductor company. This makes the DP83910AV/63SN an excellent choice for critical applications where consistent performance and long-term reliability are paramount.

Overall, the DP83910AV/63SN Ethernet controller is a testament to Texas Instruments' dedication to providing advanced connectivity solutions that meet the needs of modern technology. Its combination of speed, efficiency, and reliability makes it a top contender for any networking application.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess