EN
  • EN
  • DE

DP83849IDVS/NOPB

Part No DP83849IDVS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PHYTER DUAL Industrial Temperature with Fiber Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 2/2
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1168429-DP83849IDVS/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DP83849ID
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DP83849IDVS/NOPB CAD Model

Description

The DP83849IDVS/NOPB is a robust, feature-rich dual-port Physical Layer transceiver designed for high-speed communication over twisted-pair cables. Manufactured by Texas Instruments, a leader in semiconductor design and production, this product is part of their extensive interface ICs portfolio. The DP83849IDVS/NOPB is specifically engineered to facilitate reliable network connectivity in industrial and automotive applications, where resilience and data integrity are crucial.

Key Features

  • Dual MAC Interfaces: Allows for flexible implementation in various network topologies, including daisy-chain or redundant link configurations.
  • Auto-MDIX: Supports automatic detection of cable connections, simplifying installation and maintenance.
  • Energy Efficient: Includes an energy detection mode that powers down the device when it is not connected to an active link, reducing power consumption.
  • Robust Signal Integrity: Integrated cable diagnostics and signal quality monitoring ensure stable and reliable data transmission.
  • Extended Temperature Range: Designed to operate in industrial environments with temperatures ranging from -40°C to 85°C.

Applications

The DP83849IDVS/NOPB is suitable for a variety of applications that require dependable network communication, including:

  • Industrial Control Systems
  • Factory Automation
  • Process Control Networks
  • Automotive Infotainment and Diagnostics
  • Embedded System Connectivity

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of industrial and automotive environments. The DP83849IDVS/NOPB transceiver is no exception, with its robust design and adherence to stringent quality standards. The device is also supplied in a lead-free, environmentally friendly package, aligning with global initiatives for reducing hazardous substances in electronic components.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet and product documentation available on the Texas Instruments website. This will ensure the most accurate and up-to-date information for integrating the DP83849IDVS/NOPB into their projects.

Note: The DP83849IDVS/NOPB is sold under the NOPB (No Pb) suffix, indicating that it is a RoHS-compliant version without lead in the solder.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0528 $50.1056
5+ $20.5562 $102.7810
8+ $19.9138 $159.3104
11+ $19.2714 $211.9854
14+ $18.6290 $260.8060
18+ $16.7019 $300.6342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess