EN
  • EN
  • DE

DP83848YB

Part No DP83848YB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Industrial Controls and Factory Automation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168425-DP83848YB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP83848YB CAD Model

Description

Introducing the DP83848YB PHYTER™ Ethernet Transceiver

The DP83848YB is a robust Physical Layer Transceiver designed by Texas Instruments for precision implementation in industrial Ethernet applications. This high-performance device is part of the PHYTER™ family, providing a full-featured solution for interfacing with 10BASE-T and 100BASE-TX Ethernet connections.

The DP83848YB transceiver is equipped with an array of features that make it a prime choice for network connectivity. It boasts a flexible interface that supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), allowing for seamless integration with a variety of microcontrollers and Ethernet controllers.

One of the key benefits of the DP83848YB is its energy-efficient operation. The device includes a power-down mode and an array of power management features, which help reduce the overall power consumption of the system it's integrated into, making it an eco-friendly choice for energy-conscious applications.

Moreover, the DP83848YB has been engineered with reliability in mind. It features robust electrostatic discharge (ESD) protection, ensuring that the device is safeguarded against the potential damages caused by static electricity. This is particularly important in industrial environments where ESD events are more common.

For applications requiring precise timing, the DP83848YB supports the IEEE 1588 precision time protocol, providing accurate time synchronization across Ethernet networks. This is essential for time-sensitive applications such as industrial automation and control systems.

The device also includes advanced diagnostic features such as link quality monitoring and cable diagnostics, which aid in quick identification and resolution of network issues, thus minimizing downtime and maintenance costs.

In summary, the DP83848YB from Texas Instruments is a high-quality, feature-rich Ethernet PHY that is ideal for a wide range of applications. Its versatility, coupled with its power efficiency and robust design, makes it a top contender for any project requiring reliable network connectivity.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8497 $99.6994
3+ $40.9023 $122.7069
4+ $39.6241 $158.4964
6+ $38.3459 $230.0754
7+ $37.0677 $259.4739
10+ $33.2331 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess