EN
  • EN
  • DE

AST20HAW20000P4Y0N000

Part No AST20HAW20000P4Y0N000
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183607-AST20HAW20000P4Y0N000
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AST20HAW20000P4Y0N000 CAD Model

Description

The AST20HAW20000P4Y0N000 is a pressure transducer manufactured by TE Connectivity. This transducer is part of the AST20HA series, designed for industrial applications that require accurate and reliable pressure measurements. The AST20HA series is known for its rugged construction and compatibility with various media.

Applications

  • Hydraulic systems
  • Pneumatic systems
  • Process control
  • HVAC systems
  • Industrial automation

Features

  • Stainless steel construction
  • Wide operating temperature range
  • High accuracy and stability
  • Various pressure ranges available
  • Media compatibility with liquids and gases

Benefits

  • Accurate and reliable pressure measurements
  • Long-term stability in harsh environments
  • Easy integration into existing systems
  • Reduced downtime due to robust design
  • Improved system control and efficiency

Technical Specifications:

  • Pressure Range: The '20000' in the part number likely indicates a pressure range of 0-20000 psi. However, you would need to confirm this with the datasheet.
  • Output Signal: Typically 4-20mA
  • Accuracy: Typically ±0.25% FS (Full Scale)
  • Operating Temperature: -40°C to +125°C
  • Supply Voltage: 10-30VDC
  • Electrical Connection: Varies depending on the specific model.
  • Pressure Connection: Varies depending on the specific model.

The AST20HAW20000P4Y0N000 pressure transducer from TE Connectivity provides a robust and accurate solution for pressure monitoring in industrial environments. It offers a combination of reliable performance, wide operating range, and compatibility with various media, making it suitable for diverse applications.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Fuji Electric
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Qualcomm
Lowest to $7.9791
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess