EN
  • EN
  • DE

DP83620SQ/NOPB

Part No DP83620SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - MII, RMII 48-WQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Family Name DP83620
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 296-41244-6, 296-41244-1, DP83620SQ/NOPB-ND, 296-41244-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845925-DP83620SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83620SQ/NOPB CAD Model

Description

The DP83620SQ/NOPB is a highly integrated Ethernet physical layer transceiver from the renowned electronics manufacturer Texas Instruments. It is designed to meet the rigorous demands of industrial, automotive, and general embedded applications, offering a robust and feature-rich solution for network connectivity.

Key Features

  • Interface: The device supports 10BASE-Te and 100BASE-TX Ethernet protocols, ensuring compatibility with a wide range of network devices and speeds.
  • Performance: With state-of-the-art noise rejection and robust signal integrity, the DP83620SQ/NOPB delivers reliable performance even in harsh industrial environments.
  • Energy Efficient: It includes energy-efficient features such as Energy Efficient Ethernet (IEEE 802.3az) which reduces power consumption during periods of low data activity.
  • Integrated Diagnostics: The transceiver comes with built-in diagnostic tools, including Time Domain Reflectometry (TDR) for fault detection and cable diagnostics, simplifying network maintenance.
  • Temperature Range: It operates over an extended industrial temperature range, making it suitable for applications that are exposed to extreme conditions.
  • Packaging: The device is available in a 48-pin QFN package that is lead-free and green compliant, addressing environmental regulations and concerns.

Applications

The DP83620SQ/NOPB is versatile and can be used in a variety of applications, including:

  • Industrial Automation
  • Embedded Control Systems
  • Automotive Networks
  • Building Automation
  • Factory Automation

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The DP83620SQ/NOPB is no exception and is backed by TI's comprehensive technical support and documentation. Designers and engineers can expect robust support resources, including application notes, reference designs, and product forums, facilitating an efficient design process and quick time-to-market.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1752 $55.5768
20+ $5.0669 $101.3380
31+ $4.9085 $152.1635
43+ $4.7502 $204.2586
55+ $4.5919 $252.5545
73+ $4.1168 $300.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,320 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess