EN
  • EN
  • DE

DM388AAAR21F

Part No DM388AAAR21F
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 609FCBGA / DSP Floating-Point 32bit 1GHz 2000MIPS 609-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM38x DaVinci Video SOC
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate 1GHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting SMD
Package 609-LFBGA, FCBGA
Manufacturer Package 609-FCBGA (16x16)
Win Source Part Number 772750-DM388AAAR21F
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name DM388
ECCN 5A992.c
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM388AAAR21F CAD Model

Description

The DM388AAAR21F from Texas Instruments is a highly integrated, efficient, and versatile processing unit designed to meet the demanding requirements of modern embedded applications. This processor is part of the widely acclaimed DaVinci™ series, which is known for delivering exceptional performance and reliability in digital media processing.

Key Features

  • High-Performance Processing: At the heart of the DM388AAAR21F is a powerful ARM Cortex-A8 core that can run up to 1GHz, providing ample processing power for complex algorithms and high-speed data handling.
  • Advanced Graphics: It includes an integrated SGX530 3D graphics engine that enables sophisticated graphical user interfaces and high-quality visual experiences.
  • Enhanced Multimedia Capabilities: The device boasts a dedicated HD Video/Image Coprocessor (HDVICP2) to accelerate video encoding/decoding, supporting a variety of codecs and ensuring smooth multimedia performance.
  • Rich Connectivity: With a range of interfaces including Ethernet MAC, USB 2.0, HDMI, and more, the DM388AAAR21F offers extensive connectivity options for various applications.
  • Low Power Consumption: Despite its robust feature set, the processor is designed for energy-efficient operation, making it suitable for battery-powered devices and applications where power conservation is critical.

Applications

The versatility of the DM388AAAR21F makes it ideal for a wide array of applications, such as:

  • Industrial Automation
  • Security and Surveillance Systems
  • Digital Signage and Point-of-Sale Terminals
  • Portable Medical Devices
  • Home Automation and Networking

Technical Specifications

With a 16/32-bit DDR2/DDR3 Memory Interface, the DM388AAAR21F ensures fast data transfer and ample storage capacity. The processor also features a variety of peripherals and support for multiple operating systems, which can be leveraged for customized solutions.

Conclusion

The DM388AAAR21F from Texas Instruments stands out as a powerful and flexible solution for designers looking to incorporate advanced multimedia processing, connectivity, and energy efficiency into their products. Its robust set of features and capabilities make it an excellent choice for a broad range of applications, ensuring both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.9173 $78.9173
2+ $76.4512 $152.9024
3+ $73.9850 $221.9550
4+ $71.5188 $286.0752
5+ $64.1204 $320.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess