EN
  • EN
  • DE

DM388AAAR11F

Part No DM388AAAR11F
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 609FCBGA / DSP Floating-Point 32bit 970MHz 2000MIPS 609-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM38x DaVinci Video SOC
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate 970MHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting SMD
Package 609-LFBGA, FCBGA
Manufacturer Package 609-FCBGA (16x16)
Win Source Part Number 772748-DM388AAAR11F
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name DM388
ECCN 5A992.c
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM388AAAR11F CAD Model

Description

The DM388AAAR11F is a high-performance digital media processor from Texas Instruments, designed to meet the needs of sophisticated multimedia applications. This advanced system-on-chip (SoC) integrates a wealth of features to deliver powerful processing capabilities, efficient power consumption, and versatile connectivity options, making it an ideal choice for a wide range of products including digital signage, IP cameras, video conferencing systems, and more.

Key Features

  • Robust Processing Core: At the heart of the DM388AAAR11F lies an ARM Cortex-A8 processor, capable of speeds up to 1GHz. This core provides the computational horsepower required for intensive tasks, such as high-definition video encoding and decoding, image processing, and real-time analytics.
  • Enhanced Graphics: The processor is equipped with a 3D graphics accelerator that supports OpenGL ES 2.0, enabling it to handle complex graphics and provide a smooth user interface experience.
  • Dual HD Video Processing: The DM388AAAR11F supports full HD 1080p video processing capabilities, which allows it to manage dual video streams simultaneously, ideal for applications requiring picture-in-picture or video overlay features.
  • Integrated Peripherals: A range of integrated peripherals enhance the functionality of the SoC, including multiple audio and video interfaces, Ethernet MAC, USB 2.0 connectivity, and more.
  • Advanced Security: Security features such as secure boot, encryption, and tamper detection are built into the DM388AAAR11F to protect against unauthorized access and ensure the integrity of the system.

Applications

The versatility of the DM388AAAR11F makes it suitable for a variety of applications. It excels in scenarios that demand high-quality video processing, such as:

  • Surveillance and security systems
  • Video conferencing equipment
  • Digital media players and signage
  • Automotive infotainment systems

Conclusion

With its powerful processing capabilities, robust graphics performance, and comprehensive set of features, the Texas Instruments DM388AAAR11F digital media processor is a top-tier solution for developers looking to create advanced multimedia products. Its high level of integration and efficiency makes it an excellent choice for applications requiring reliable, high-quality video and graphics processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess