EN
  • EN
  • DE

DM355ZCE216DTEG

Part No DM355ZCE216DTEG
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 337-NFBGA / Digital Media System-on-Chip (DMSoC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Manufacturer Package 337-NFBGA
Win Source Part Number 772730-DM355ZCE216DTEG
Popularity Medium
Supply and Demand Status Limited
Family Name DM355ZCE216DTEG
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian DM355ZCE216DTEG CAD Model

Description

The Texas Instruments DM355ZCE216DTEG is a digital media system-on-chip (DMSoC) that belongs to the TMS320DM3x, DaVinci series.

  • Interface: ASP, I2C, SPI, UART, USB
  • Clock Rate: 216MHz
  • ROM: 8 kB
  • On-chip RAM: 56kB
  • Mounting: Surface-mount device (SMD)
  • Voltage I/O: 1.8V, 3.3V
  • Voltage Core: 1.30V
  • Family: DM355ZCE216DTEG
  • Category: ICs
  • Estimated EOL Date: 2029
  • Compliance: Halogen-free

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess