EN
  • EN
  • DE

DLPC3435CZEZ

Part No DLPC3435CZEZ
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR CTLR 201NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features DLP Driver 201-NFBGA (13x13)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 201-VFBGA
Case / Package 201-NFBGA (13x13)
Family Name DLPC3435
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43739, -296-43739-ND, DLPC3435CZEZ-ND
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868828-DLPC3435CZEZ
Ultra Librarian 3D Model Ultra Librarian DLPC3435CZEZ CAD Model

Description

DLPC3435CZEZ DLP Controller - Texas Instruments

The DLPC3435CZEZ by Texas Instruments is a highly advanced digital light processing (DLP) controller, designed to work seamlessly with applicable DMD (Digital Micromirror Device) chips. This controller is a crucial component in the creation of high-resolution display systems, particularly those found in compact and portable projectors, as well as sophisticated head-up displays (HUDs).

At the heart of the DLPC3435CZEZ's capabilities is its ability to drive DLP technology to create sharp, high-quality images. This is achieved through its sophisticated image processing and light control, which results in vibrant colors, deep contrasts, and high brightness levels. The DLPC3435CZEZ is specifically tailored for use with the DLP2010 (.2 WVGA) DMD and DLP3010 (.3 720p) DMD, making it an ideal choice for developers looking to construct compact display solutions.

The controller supports a wide range of input data formats, which includes 8/16/24/30-bit RGB, YCbCr 4:2:2, and YCbCr 4:4:4, providing flexibility for various video sources and data types. With its high-speed, dual LVDS interface, the DLPC3435CZEZ ensures fast and reliable communication with the DMD, leading to a smooth and flicker-free visual experience.

The Texas Instruments DLPC3435CZEZ also stands out for its power efficiency, a critical attribute for battery-powered devices. It operates with a core voltage supply of 1.1V, I/O voltage supply of 1.8V/3.3V, and an ambient operating temperature range of 0°C to 70°C, ensuring reliable performance across various environmental conditions.

Developers will appreciate the integrated circuit's programmable splash screens, which provide a customized start-up sequence, and the I2C and SPI interfaces for system control and diagnostics. The DLPC3435CZEZ's compact 201-ball VFBGA package allows for a reduced footprint on the PCB, making it a space-saving solution for tight designs.

Overall, the DLPC3435CZEZ from Texas Instruments is a state-of-the-art controller that offers a robust platform for developers to create cutting-edge visual display products with confidence and ease.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1973 $76.3946
4+ $31.3414 $125.3656
5+ $30.3619 $151.8095
7+ $29.3825 $205.6775
9+ $28.4031 $255.6279
12+ $25.4649 $305.5788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess