EN
  • EN
  • DE

DDC232CGXGT

Part No DDC232CGXGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 32-Channel, Current-Input Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 20
Sampling Rate 6k
Number of Inputs 32
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of Converters 16
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-BGA
Manufacturer Package 64-NFBGA (8x8)
Win Source Part Number 1166970-DDC232CGXGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DDC232
Introduction Date August 01, 2004
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DDC232CGXGT CAD Model

Description

Introducing the DDC232CGXGT from Texas Instruments

The DDC232CGXGT is a high-quality, high-performance analog-to-digital converter (ADC) developed by the renowned Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is specifically tailored for medical imaging and scientific instrumentation applications, offering an exceptional level of performance that ensures accurate data acquisition in critical environments.

At the core of the DDC232CGXGT is a 20-bit, 32-channel, current-input ADC that provides a remarkable combination of high channel density and low-noise performance. It is designed to handle large arrays of photodiodes, making it an ideal choice for advanced imaging systems such as computed tomography (CT), digital x-ray, and magnetic resonance imaging (MRI).

This ADC operates with a very low input current noise of 7pA/√Hz at a sampling rate of 35kSPS per channel, which significantly enhances the signal-to-noise ratio (SNR) and dynamic range of the imaging system. Furthermore, the DDC232CGXGT features an integrated sample-and-hold function for each channel, providing simultaneous sampling and a high degree of linearity, which is crucial for precise image reconstruction.

The device is housed in a compact 15mm x 15mm BGA package, which is designed to save valuable board space while allowing for efficient thermal management. The DDC232CGXGT also includes a cascading feature that enables multiple devices to be connected together, expanding the number of input channels without compromising the performance, making it scalable for larger systems.

For designers and engineers looking to develop or upgrade their imaging systems, the DDC232CGXGT offers a flexible and powerful solution that can meet the demands of high-resolution imaging applications. Its low power consumption and integrated features reduce the need for additional external components, simplifying the design process and accelerating time-to-market for new products.

In summary, the DDC232CGXGT from Texas Instruments stands out as a superior ADC choice for anyone in need of high-precision, multi-channel data conversion with minimal noise interference. Its robust design and advanced technology ensure that it can deliver the performance needed for the most demanding of applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess