EN
  • EN
  • DE

MAX6835FXSD0+T

Part No MAX6835FXSD0+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 70 μs Typical
Voltage - Threshold 1.05V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 706080-MAX6835FXSD0+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6835
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6835FXSD0+T CAD Model

Description

Maxim Integrated MAX6835FXSD0+T Voltage Supervisor IC

The MAX6835FXSD0+T from Maxim Integrated is a compact, low-power voltage supervisor IC designed to monitor power supplies in microprocessor systems. It provides a precise, factory-trimmed V<sub>CC reset threshold and timing to ensure reliable operation of microprocessor (µP) systems that require voltage monitoring. Ideal for portable and battery-powered equipment, the MAX6835FXSD0+T is an essential component for systems that demand consistent performance and robust power management.

Key Features

  • Factory-Trimmed V<sub>CC Reset Thresholds: Offers a range of preset voltage thresholds suitable for various applications, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: With its quiescent current of only 1.5µA, the device is optimized for battery-powered and portable applications, where power efficiency is critical.
  • Manual Reset Input: Provides a manual reset feature, allowing the user to directly initiate a system reset, which is useful for debugging and system maintenance.
  • Immune to Short V<sub>CC Transients: The device includes built-in glitch immunity to prevent false resets from short duration transients on the V<sub>CC line.
  • Multiple Package Options: Available in a small SOT23 package, the MAX6835FXSD0+T is suitable for space-constrained applications.

Applications

The MAX6835FXSD0+T is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Notebooks and PDAs
  • Embedded Systems
  • Data Storage Systems
  • Medical and Safety Equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6835FXSD0+T is no exception. It is designed to meet the stringent requirements of industrial and consumer products. Additionally, Maxim provides comprehensive technical support and documentation, making integration into your system as smooth as possible.

In summary, the Maxim Integrated MAX6835FXSD0+T voltage supervisor IC offers a robust solution for systems requiring reliable voltage monitoring and power management. Its low power consumption, manual reset feature, and immunity to voltage transients make it an excellent choice for a wide array of applications.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess