EN
  • EN
  • DE

ADS131M04IPWR

Part No ADS131M04IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ADS131M04
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number 296-ADS131M04IPWRTR, 296-ADS131M04IPWRDKR, 296-ADS131M04IPWRCT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860411-ADS131M04IPWR
Ultra Librarian 3D Model Ultra Librarian ADS131M04IPWR CAD Model

Description

Product Overview: ADS131M04IPWR by Texas Instruments

The ADS131M04IPWR is a precision, low-power, four-channel, delta-sigma (ΔΣ) analog-to-digital converter (ADC) from Texas Instruments, renowned for its high-performance data acquisition systems and components. This particular component is part of the ADS131Mxx family, which is designed to cater to the demanding needs of industrial applications such as energy metering, power monitoring, and medical instrumentation.

With a 24-bit resolution and a flexible data rate that ranges from 1 kSPS to 128 kSPS, the ADS131M04IPWR offers an excellent combination of high precision and speed, making it suitable for both slow and fast signal measurements. The device operates with a single power supply ranging from 3.0V to 3.6V, which is ideal for low-power applications.

One of the notable features of the ADS131M04IPWR is its integrated programmable gain amplifier (PGA), which allows for input ranges from ±256 mV to ±6.144 V, enabling it to handle a wide range of signal amplitudes. This adaptability makes it particularly useful in applications where signal conditions vary significantly.

The device's high level of integration simplifies system design by reducing the need for external components. It includes an internal reference, a low-drift voltage reference, and an onboard oscillator, which further minimizes the design footprint and complexity. Additionally, the ADS131M04IPWR contains a built-in temperature sensor that can be used for system-level diagnostics or compensation purposes.

Communication with microcontrollers or digital processors is achieved through a serial peripheral interface (SPI), which supports daisy-chaining of multiple devices for simplified board routing and system scalability. The ADS131M04IPWR is available in a compact TSSOP-16 package, making it a space-efficient choice for densely packed electronic assemblies.

Overall, the ADS131M04IPWR from Texas Instruments is a robust and versatile ADC solution that offers high precision, low power consumption, and a comprehensive set of features. Its performance and integration make it an excellent choice for engineers and designers looking to develop advanced industrial and medical systems.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9686 $54.6546
25+ $4.0768 $101.9200
38+ $3.9494 $150.0772
53+ $3.8220 $202.5660
68+ $3.6946 $251.2328
91+ $3.3124 $301.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess