EN
  • EN
  • DE

DCP010505BP-U/700

Part No DCP010505BP-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 5V 0.2A 7SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP01B
Packaging Reel(TR)
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Mounting Style SMD/SMT
Package 14-SMD Module (7 Leads), Gull Wing
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 80%
Power (Watts) - Max 100mW
Win Source Part Number 013844-DCP010505BP-U/700
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DCP010505B
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DCP010505BP-U/700 CAD Model

Description

Overview of DCP010505BP-U/700

The DCP010505BP-U/700 is engineered to deliver precise power management in high-performance applications. It supports rapid deployment in diverse systystems and offers enhanced reliability, making it an industry favorite.

Features and Benefits

  • Stable 5V Output: Guarantees consistent voltage delivery for optimal device performance.
  • High Power Density: Suitable for applications demanding powerful yet compact solutions.
  • Extended Temperature Range: Performs reliably under extreme temperature conditions.
  • Input-Output Isolation: Safeguards circuits through effective isolation techniques.
  • Thermal Protection: Auto-shutoff during overheating conditions, extending operational life.

Applications

  • Automotive Electronics
  • Robotics and Automation
  • Network Systems
  • Medical Diagnostics
  • Military Equipment

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8648 $51.4592
10+ $10.5557 $105.5570
15+ $10.2259 $153.3885
21+ $9.8960 $207.8160
27+ $9.5661 $258.2847
35+ $8.5766 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess