EN
  • EN
  • DE

LM70CILD-3/NOPB

Part No LM70CILD-3/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8WSON / Temp Sensor Digital Serial (3-Wire, SPI) 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type SPI
Operating Supply Voltage 2.65 V ~ 5.5 V
Resolution 10 b
Features Shutdown Mode
Accuracy - Highest (Lowest) 1.5°C (-2°C, 3°C)
Test Condition -10°C ~ 65°C (-55°C ~ 150°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 779356-LM70CILD-3/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM70
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM70CILD-3/NOPB CAD Model

Description

Product Overview

The LM70CILD-3/NOPB is a precision temperature sensor from Texas Instruments, designed to offer both accuracy and ease of use for a wide range of applications. This high-performance component is ideal for system temperature monitoring and control in various electronic devices.

Key Features

  • Digital Output: The sensor provides a digital output that can be easily interfaced with microcontrollers, digital signal processors, and other digital systems.
  • Temperature Range: It operates over a wide temperature range of -55°C to +150°C, making it suitable for extreme environmental conditions.
  • High Accuracy: The LM70CILD-3/NOPB offers an accuracy of ±3°C, ensuring precise temperature readings for reliable performance.
  • SPI Interface: The sensor features a Serial Peripheral Interface (SPI) which allows for high-speed communication and simple integration into digital systems.
  • Low Voltage Operation: It operates from a supply voltage of 2.65V to 5.5V, making it compatible with a variety of logic levels and suitable for battery-powered applications.
  • Compact Package: Housed in an 8-pin LLP (Leadless Leadframe Package), the LM70CILD-3/NOPB is designed for space-constrained applications.

Applications

The LM70CILD-3/NOPB is versatile and can be used in a myriad of applications including:

  • Industrial control systems
  • Environmental monitoring
  • Telecommunication systems
  • Computer peripherals
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM70CILD-3/NOPB is no exception. It is designed to meet the rigorous standards of industrial and commercial applications. The component is also lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Ordering Information

The LM70CILD-3/NOPB is available for order in various quantities, suitable for both small-scale projects and large-volume production. Texas Instruments provides comprehensive technical support and documentation, ensuring that you can integrate this temperature sensor into your design with confidence.

You May Also Be Interested in

Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess