EN
  • EN
  • DE

LM19CIZ/LFT4

Part No LM19CIZ/LFT4
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-130C TO92 / Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Cut Tape (CT),Tape & Box (TB)
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 130°C
Output Type Analog Voltage
Voltage - Supply 2.4V ~ 5.5V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2.5°C (±3.8°C)
Test Condition 25°C ~ 30°C (-55°C)
Temperature Range - Operating -55°C ~ 130°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Base Product Number LM19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM19CIZ/LFT4-ND,296-48469-3,296-48469-1
Standard Package 2,000
Win Source Part Number 1159365-LM19CIZ/LFT4
Ultra Librarian 3D Model Ultra Librarian LM19CIZ/LFT4 CAD Model

Description

The LM19CIZ/LFT4 from Texas Instruments is a precision analog output temperature sensor that promises high accuracy and low power consumption. This temperature sensor operates over a −55°C to 130°C temperature range and is designed to be highly versatile, catering to a wide array of applications ranging from industrial controls to personal electronics.

Key Features

  • Temperature Range: The LM19CIZ/LFT4 can measure temperatures from −55°C to 130°C, making it suitable for a broad range of environments and conditions.
  • Accuracy: At room temperature, the sensor offers an impressive accuracy of ±1.5°C, ensuring reliable readings for critical applications.
  • Voltage Operation: It operates from 2.4V to 5.5V, allowing for flexibility in system design and compatibility with both digital and analog circuits.
  • Analog Output: The sensor provides a linear analog output that corresponds to the temperature, with a scaling factor of 11.77 mV/°C, facilitating easy integration with other components and systems.
  • Low Power Consumption: With a quiescent current of less than 9 µA, the LM19CIZ/LFT4 is an excellent choice for battery-powered and energy-efficient designs.
  • Small Form Factor: The device comes in a TO-92 package, which is known for its compact size and ease of installation in space-constrained applications.

Applications

The LM19CIZ/LFT4 is a versatile component that can be used in a variety of applications, including:

  • Temperature monitoring in industrial systems
  • Environmental controls for buildings and homes
  • Electronic system thermal protection
  • Battery management systems
  • Portable electronics

With its high accuracy, low power, and wide operational range, the LM19CIZ/LFT4 from Texas Instruments stands out as a reliable choice for temperature sensing needs across multiple industries.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7820 $50.8300
160+ $0.6416 $102.6560
245+ $0.6216 $152.2920
335+ $0.6015 $201.5025
430+ $0.5815 $250.0450
580+ $0.5213 $302.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess