EN
  • EN
  • DE

DAC8811IBDRBRG4

Part No DAC8811IBDRBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT MULTIPLYING 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 16
Number of D/A Converters 1
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±0.5
Architecture Multiplying DAC
Operating Temperature Range -40°C ~ 85°C
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON Exposed Pad (3x3)
Manufacturer Homepage www.ti.com
Win Source Part Number 752865-DAC8811IBDRBRG4
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8811
Introduction Date April 06, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DAC8811IBDRBRG4 CAD Model

Description

Product Overview

The DAC8811IBDRBRG4 from Texas Instruments is a highly precise digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics applications. This advanced component ensures accurate and stable analog outputs from digital input signals, providing designers with a reliable solution for their critical design challenges.

Key Features

  • High Resolution: The DAC8811IBDRBRG4 features a 16-bit resolution, offering fine granularity and precise control over the analog output.
  • Single-Supply Operation: This DAC operates from a single supply voltage ranging from +2.7V to +5.5V, simplifying power supply design and ensuring compatibility with a variety of systems.
  • Low Power Consumption: With its low power design, the DAC8811IBDRBRG4 is ideal for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • High-Speed Interface: Equipped with a high-speed, 3-wire serial interface, this product supports fast data transfer rates, making it suitable for applications requiring rapid updates to the analog output.
  • Settling Time: The DAC8811IBDRBRG4 boasts a fast settling time, enabling quick and accurate response to changes in the digital input signal.
  • Integrated Reference: An on-chip precision output amplifier allows rail-to-rail output swing, providing flexibility in a wide range of applications.

Applications

The DAC8811IBDRBRG4's precise performance and robust features make it an excellent choice for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Portable Instrumentation
  • Waveform Generation

Quality and Reliability

As with all Texas Instruments products, the DAC8811IBDRBRG4 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. Its extended temperature range and robust packaging make it suitable for industrial-grade applications.

Whether you are designing a sophisticated industrial control system or a high-precision audio application, the DAC8811IBDRBRG4 from Texas Instruments provides the accuracy, speed, and reliability you need to deliver outstanding performance.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7854 $59.3562
7+ $16.2342 $113.6394
10+ $15.7269 $157.2690
14+ $15.2196 $213.0744
17+ $14.7123 $250.1091
23+ $13.1903 $303.3769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess