EN
  • EN
  • DE

DAC8760IRHAR

Part No DAC8760IRHAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V OR A-OUT 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Bit Digital to Analog Converter
Manufacturer Texas Instruments
Package Reel - TR
Family Name DAC8760
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC8760IRHAR-ND, 296-37282-1, 296-37282-2, -296-37282-1, -296-37282-1-ND, 296-37282-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851041-DAC8760IRHAR
Ultra Librarian 3D Model Ultra Librarian DAC8760IRHAR CAD Model

Description

Product Overview: Texas Instruments DAC8760IRHAR

The DAC8760IRHAR is a sophisticated digital-to-analog converter (DAC) from Texas Instruments, designed to cater to the demanding needs of industrial control systems. This highly integrated DAC device is ideal for applications requiring high accuracy and reliability, such as process control, factory automation, and instrumentation.

DAC8760IRHAR Product Image

The DAC8760IRHAR is part of Texas Instruments' 16-bit DAC portfolio and comes in a compact 40-VQFN package. It operates with a single 10V to 36V supply or a dual ±15V supply, offering versatile power options suitable for various industrial environments. With its integrated 4-20mA current output, this device can directly drive 4-20mA loops, featuring a programmable current limit and an 8-bit current error flag to ensure precise control and monitoring.

This product stands out with its impressive programmable output ranges, which include 0-20mA, 4-20mA, 0-24mA, and any range within these limits, providing flexibility for a wide array of applications. Additionally, the DAC8760IRHAR supports a voltage output range from 0V to 5V, 0V to 10V, ±5V, or ±10V, which can be configured via an internal reference or an external reference, depending on the user's requirements.

For enhanced performance, the DAC8760IRHAR features a precision internal reference with 10ppm/°C temperature drift. This high level of precision ensures stable and accurate output, even in fluctuating temperature conditions, which is essential for industrial control systems.

The device is also equipped with a range of diagnostic features, including cyclic redundancy check (CRC) error-checking, thermal shutdown, and overcurrent protection, which contribute to the system's robustness and reliability. The SPI-compatible serial interface allows for easy communication with microcontrollers or microprocessors, simplifying integration into existing systems.

In summary, the DAC8760IRHAR from Texas Instruments is a highly versatile, accurate, and reliable solution for industrial DAC applications, offering a range of features to ensure smooth and precise operation in challenging environments.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6412 $53.2060
12+ $8.7313 $104.7756
18+ $8.4584 $152.2512
25+ $8.1856 $204.6400
32+ $7.9127 $253.2064
43+ $7.0942 $305.0506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess