EN
  • EN
  • DE

SY58024UMI-TR

Part No SY58024UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 2 X 2:2 32MLF / Crosspoint Switch 2 x 2:2 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number 58024
Other Names SY58024UMI TR,SY58024UMI TR,SY58024UMITR,SY58024UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256946-SY58024UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58024UMI-TR CAD Model

Description

Microchip Technology's SY58024UMI-TR: High-Speed Signal Integrity Solution

The SY58024UMI-TR from Microchip Technology is a precision-engineered, high-speed logic device designed to ensure signal integrity in demanding applications. This product is part of Microchip's high-performance interface solutions, which provide advanced features for a wide range of digital systems.

At the core of the SY58024UMI-TR is a high-speed differential multiplexer and demultiplexer that operates with ultra-low jitter and high signal fidelity. This makes it an ideal choice for applications such as backplane switching, data communications, and high-speed networking where maintaining signal quality is paramount. The device supports data rates up to 12.5 Gbps, ensuring compatibility with the latest high-speed interfaces.

The SY58024UMI-TR boasts a differential CML (Current Mode Logic) output and input structure, providing compatibility with a variety of signal standards while minimizing power consumption. The device's advanced design features include 2:1 MUX and 1:2 DEMUX functionality, which allows for flexible signal routing and simplifies the design of complex systems.

With a wide supply voltage range from 2.5V to 3.3V, the SY58024UMI-TR is versatile and can be integrated into various system voltage levels. It also includes fail-safe input protection, ensuring that the device remains unaffected by open input conditions. This feature enhances system reliability and uptime, especially in mission-critical environments.

For ease of integration, the SY58024UMI-TR is offered in a compact, surface-mount 16-pin MLF® (Micro Lead Frame) package, which saves valuable board space and is suitable for high-density circuit designs. The package is also RoHS compliant, adhering to environmental standards for lead-free materials.

The SY58024UMI-TR is available in tape and reel format, designated by the '-TR' suffix, facilitating automated assembly processes for high-volume production. This product is built to meet the rigorous quality standards expected from Microchip Technology, a leader in the field of microcontroller and analog semiconductors, ensuring reliable performance for the end user.

Whether you're designing high-speed data transport systems or looking to enhance signal integrity in your digital design, the SY58024UMI-TR offers a robust solution that combines performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess