EN
  • EN
  • DE

DAC7732EB

Part No DAC7732EB
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description 16-BIT, Single Channel, Digital-to-analog Converter W/ Inter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1055161-DAC7732EB
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC7732EB CAD Model

Description

Product Overview: DAC7732EB from Texas Instruments

The DAC7732EB from Texas Instruments is a high-performance, dual-channel digital-to-analog converter (DAC) designed for industrial applications that require high precision and reliability. This advanced DAC features 16-bit resolution and an integrated precision reference to ensure accurate and stable analog outputs.

With its flexible serial interface, the DAC7732EB is easy to interface with a variety of microcontrollers, DSPs, and FPGAs. The device operates over a wide supply range, accommodating various system design requirements. It is particularly suitable for process control, automated test equipment, and data acquisition systems where precise signal generation is critical.

Key Features:

  • High Resolution: The DAC7732EB offers a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Dual-Channel Output: Equipped with two independent DAC channels, it allows for simultaneous output of two different analog signals.
  • Integrated Reference: An on-chip precision voltage reference ensures consistent and accurate DAC performance.
  • Flexible Interface: The device includes a serial interface compatible with standard SPI, QSPI, MICROWIRE, and DSP interfaces for easy integration.
  • Wide Supply Range: The DAC7732EB operates over a broad supply voltage range, providing design flexibility for various system voltage requirements.

Applications:

  • Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Industrial Automation
  • Analog Output Modules

The DAC7732EB is housed in a compact package and is characterized for operation over the industrial temperature range. Its robust design and high-end performance make it an ideal choice for engineers and designers looking to build systems that demand accurate and reliable analog output signals.

With Texas Instruments' reputation for quality and support, the DAC7732EB stands out as a dependable component for precision applications. Whether for upgrading existing systems or designing new ones, this DAC offers a combination of features that can enhance the performance and functionality of a wide range of industrial products.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1987
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess