EN
  • EN
  • DE

DAC7621E/1K

Part No DAC7621E/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Digital to Analog Converter 1 20-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name DAC7621
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868182-DAC7621E/1K
Ultra Librarian 3D Model Ultra Librarian DAC7621E/1K CAD Model

Description

Texas Instruments DAC7621E/1K Digital-to-Analog Converter

The Texas Instruments DAC7621E/1K is a highly precise, 12-bit digital-to-analog converter (DAC) designed to meet the stringent requirements of industrial, communication, and test equipment applications. This advanced DAC offers a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and digital signal processor (DSP) interfaces.

Key Features

  • Resolution: 12-bit
  • Interface Type: Serial (SPI, QSPI, MICROWIRE)
  • Settling Time: 10µs to 0.003%
  • Output Type: Voltage
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: VSSOP-10

The DAC7621E/1K features a bipolar output which provides a swing of ±10V. With its integrated precision output amplifier, this DAC can directly drive the analog load, simplifying design and reducing component count. Its low-power operation and wide temperature range make it suitable for portable and high-temperature applications.

Performance Advantages

The DAC7621E/1K delivers outstanding performance with its low glitch energy and high output drive capability. The device ensures a monotonic output over the entire operating temperature range, guaranteeing reliable and consistent performance in all conditions. Its power-on reset circuitry ensures that the DAC output powers up at zero volts and remains there until a valid write to the device takes place.

Application Versatility

This DAC is ideal for a wide range of applications, including process control, data acquisition systems, closed-loop servo-control, and programmable voltage and current sources. Its compact size and precision make it a perfect choice for portable instrumentation and test equipment.

Quality and Reliability

As with all Texas Instruments products, the DAC7621E/1K is manufactured to the highest standards, ensuring both quality and reliability. The device is available in a small VSSOP-10 package, which is RoHS compliant and designed for optimized board space.

For detailed specifications and application support, visit the Texas Instruments website or contact your local Texas Instruments sales office.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2811 $57.9677
15+ $6.7948 $101.9220
23+ $6.5825 $151.3975
32+ $6.3701 $203.8432
41+ $6.1578 $252.4698
55+ $5.5208 $303.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess