EN
  • EN
  • DE

DAC60502DRXR

Part No DAC60502DRXR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL CHANNEL 12 BIT DAC / 12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 2
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, Serial, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-WFDFN
Supplier Device Package 10-WSON (2.5x2.5)
Mounting Surface Mount
Base Product Number DAC60502
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC60502DRXRCT,296-DAC60502DRXRTR,296-DAC60502DRXRDKR
Standard Package 3,000
Win Source Part Number 1323033-DAC60502DRXR
Ultra Librarian 3D Model Ultra Librarian DAC60502DRXR CAD Model

Description

Product Overview: DAC60502DRXR from Texas Instruments

The DAC60502DRXR is a high-performance, 12-bit digital-to-analog converter (DAC) from the esteemed semiconductor manufacturer, Texas Instruments (TI). This precision DAC is part of TI's extensive range of data conversion solutions designed to meet the needs of various applications requiring high accuracy and low power consumption.

Key Features

  • Resolution: The DAC60502DRXR boasts a 12-bit resolution, providing fine granularity in the analog output for applications that demand precise control.
  • Output Type: It features a voltage output, which enables the device to interface directly with analog components and subsystems.
  • Interface: The device supports a versatile I²C interface, making it easy to connect to most microcontrollers and processors with minimal pin count.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 5.5V, the DAC60502DRXR is suitable for both 3.3V and 5V systems, offering flexibility in various power environments.
  • Package: Enclosed in an ultra-small X2QFN package, the DAC60502DRXR is optimized for space-constrained applications.
  • Temperature Range: With an industrial temperature range of -40°C to 125°C, it ensures reliable performance across diverse operating conditions.

Applications

The DAC60502DRXR is ideal for a wide range of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Industrial automation and process control
  • Telecommunications infrastructure
  • Battery-powered devices
  • Digital gain and offset adjustment

Performance and Quality

TI's DAC60502DRXR is engineered for optimal performance, featuring a low glitch energy and a monotonic output over the entire temperature range. It also includes a power-on-reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write takes place. This attention to detail guarantees high-quality and consistent performance, which is essential for precision applications.

For design engineers looking for a reliable and precise DAC solution, the DAC60502DRXR from Texas Instruments offers an excellent balance of performance, power efficiency, and size, making it a versatile choice for numerous applications.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7920 $58.7520
13+ $8.0345 $104.4485
20+ $7.7834 $155.6680
27+ $7.5323 $203.3721
35+ $7.2813 $254.8455
46+ $6.5280 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess