EN
  • EN
  • DE

74CBT16212CDGVRE4

Part No 74CBT16212CDGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS-EXCHANGE SWITCH 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131196-74CBT16212CDGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16212CDGVRE4 CAD Model

Description

Product Overview: 74CBT16212CDGVRE4

The 74CBT16212CDGVRE4 is a high-performance integrated circuit from the industry-leading manufacturer Texas Instruments. This product is part of the CBT, or Controlled Buffer Transceiver family, which is designed to provide bidirectional drive with low drive interconnect capacitance, making it suitable for bus interface applications with demanding performance requirements.

With its 24-bit bus transceiver capabilities, the 74CBT16212CDGVRE4 is capable of providing high-speed data transfer and signal buffering with a balanced propagation delay and transition times. This IC is particularly adept at managing hot insertion and removal, which allows for easy upgrades and maintenance without the need to power down the system it resides in.

Key Features:

  • Voltage Range: The device operates at a specified voltage range, ensuring compatibility with a variety of logic levels and providing designers with flexibility in system design.
  • Bus Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying board layout and reducing component count.
  • Low Power Consumption: Optimized for low power consumption, the 74CBT16212CDGVRE4 is suitable for power-sensitive applications.
  • High-Speed Data Transfer: The device's architecture is designed to handle high-speed data transfer, which is essential for modern high-performance computing and communications systems.
  • Package Type: The product is available in a slim and compact package, making it ideal for space-constrained applications.

Applications:

The versatility of the 74CBT16212CDGVRE4 makes it an excellent choice for a wide array of applications, including but not limited to:

  • Server and networking infrastructure
  • Data communication systems
  • Signal buffering and distribution
  • Hot-swap and hot-plug environments
  • High-performance computing

In conclusion, the 74CBT16212CDGVRE4 from Texas Instruments is a robust and reliable solution for systems that require high-speed bidirectional data transfer with minimal signal distortion. Its low-power operation and bus hold feature make it a smart choice for designers looking to optimize their systems for efficiency and performance.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess