EN
  • EN
  • DE

DAC7545LP

Part No DAC7545LP
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS 12-Bit Multiplying DIGITAL-TO-ANALOG CONVERTER Microprocessor Compatible
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166528-DAC7545LP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7545LP CAD Model

Description

The DAC7545LP is a high-performance, low-power digital-to-analog converter (DAC) developed by Texas Instruments, one of the leading manufacturers of semiconductor products. This precision DAC is designed to offer a balance of speed, power efficiency, and resolution, making it suitable for a wide range of applications, including industrial control systems, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: The DAC7545LP features a 12-bit resolution, providing fine granularity for analog output signals.
  • Power Consumption: With low-power consumption, this DAC is ideal for battery-powered and portable applications where power efficiency is critical.
  • Update Rate: It offers a fast update rate, allowing for high-speed data processing and real-time control applications.
  • Dual Channels: The DAC7545LP includes dual independent DAC channels, enabling the simultaneous output of two analog signals from a single device.
  • Interface: It incorporates a simple and easy-to-use digital interface compatible with most microcontrollers and digital systems.
  • Package: The device comes in a compact, low-profile package, facilitating integration into space-constrained designs.

Applications

The DAC7545LP's versatility allows it to be used in a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Waveform generation
  • Analog signal simulation

Technical Specifications

The technical specifications of the DAC7545LP ensure high performance and reliability:

  • Supply Voltage: The device operates on a single +5V supply voltage, simplifying power supply design.
  • Settling Time: It features a fast settling time, ensuring quick response to changes in the digital input.
  • Temperature Range: The DAC7545LP is designed to work over an industrial temperature range, making it suitable for harsh environments.
  • Reliability: As with all Texas Instruments products, this DAC is built to meet high-quality and reliability standards.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess