EN
  • EN
  • DE

UPD78014FCW-024

Part No UPD78014FCW-024
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103114-UPD78014FCW-024
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78014FCW-024 CAD Model

Description

The UPD78014FCW-024 is a microcontroller manufactured by NEC, belonging to their 78K series. This microcontroller is designed to provide efficient control in embedded systems, balancing performance with power efficiency. Its architecture is geared towards minimizing code size and maximizing processing speed, making it a suitable choice for various applications.

Applications

  • Consumer Electronics: Remote controls, DVD players, and other home entertainment devices.
  • Office Automation: Printers, scanners, and fax machines.
  • Industrial Control: Motor control, sensor interfaces, and process control systems.
  • Automotive: Automotive electronics, such as dashboard controls and engine management systems.

Features

  • CPU Core: Based on the 78K series CPU core, offering efficient instruction execution.
  • Memory: Includes on-chip ROM and RAM. Specific memory sizes vary depending on the part configuration.
  • I/O Ports: Offers a range of programmable I/O ports to interface with external devices.
  • Timers/Counters: Integrated timers/counters for timing control and event counting.
  • Serial Communication: UART and other serial interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital data.
  • Interrupt Controller: Supports multiple interrupt sources for real-time event handling.

Benefits

  • Efficient Performance: 78K series core provides good performance for embedded control tasks.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable applications.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Flexible I/O: Programmable I/O ports enable easy interfacing with a wide range of devices.
  • Real-Time Capabilities: Interrupt controller allows for responsive handling of external events.

Additional Details

The UPD78014FCW-024 microcontroller is typically available in surface-mount packages for efficient board space utilization. It operates across a specified temperature range suitable for various environments. Development support includes assemblers, compilers, and debuggers, simplifying software development and debugging. The specific features and memory configurations may vary, emphasizing the importance of consulting the device datasheet for precise specifications. Its diverse application range showcases its adaptability as an embedded controller.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess