EN
  • EN
  • DE

DAC70502DRXR

Part No DAC70502DRXR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL CHANNEL 14 BIT DAC / 14 Bit Digital to Analog Converter 1 10-WSON (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 1
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, Serial, SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-WFDFN
Supplier Device Package 10-WSON (2.5x2.5)
Mounting Surface Mount
Base Product Number DAC70502
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC70502DRXRTR
Standard Package 3,000
Win Source Part Number 1323057-DAC70502DRXR
Ultra Librarian 3D Model Ultra Librarian DAC70502DRXR CAD Model

Description

The DAC70502DRXR is a high-performance, two-channel digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and accuracy in a compact form factor. This device is part of the DACx0502 series and is particularly suitable for a wide array of applications, including industrial automation, test and measurement equipment, and programmable logic controllers.

Key Features

  • Resolution: The DAC70502DRXR boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Channels: With two independent DAC channels, it allows for dual simultaneous signal outputs, making it versatile for multi-signal applications.
  • Output Range: It offers a flexible output range that can be configured to various industry-standard ranges, such as 0V to 5V, 0V to 10V, ±5V, and ±10V, among others.
  • Interface: The device is equipped with a standard SPI interface, ensuring easy communication with microcontrollers or microprocessors.
  • Accuracy: High accuracy is achieved through its low offset error and gain error, making it reliable for critical applications.
  • Package: The DAC70502DRXR comes in a compact VSSOP-10 package, optimizing board space without compromising performance.
  • Power Consumption: It is designed for low power operation, which is essential for power-sensitive applications.

Applications

This DAC is ideal for scenarios that require precise control of analog outputs, such as:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Analog output modules
  • Telecommunications

Conclusion

The DAC70502DRXR from Texas Instruments is a robust solution for designers seeking a dual-channel DAC that combines high precision, flexibility, and low power consumption. Its compatibility with various voltage ranges and the standard SPI interface allows for seamless integration into a multitude of electronic systems. Whether for industrial, communication, or portable applications, the DAC70502DRXR stands out as a reliable component for precise analog signal generation.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3820 $56.2920
13+ $7.6981 $100.0753
21+ $7.4575 $156.6075
28+ $7.2170 $202.0760
36+ $6.9764 $251.1504
48+ $6.2547 $300.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess