EN
  • EN
  • DE

DAC5675MPHPREP

Part No DAC5675MPHPREP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 14
Number of D/A Converters 1
Settling Time 12ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3.15V ~ 3.6V
Voltage - Supply, Digital 3.15V ~ 3.6V
INL/DNL (LSB) ±1.5, ±0.6
Architecture Current Source
Temperature Range - Operating -55°C ~ 125°C
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Mounting Type Surface Mount
Base Product Number DAC5675
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 583791-DAC5675MPHPREP
Ultra Librarian 3D Model Ultra Librarian DAC5675MPHPREP CAD Model

Description

Introducing the DAC5675MPHPREP from Texas Instruments

The DAC5675MPHPREP is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Texas Instruments to meet the demanding requirements of modern communication systems. This precision DAC is part of TI's family of high-speed data converters that are engineered to provide exceptional performance in terms of speed and signal quality.

Key Features

  • High-Speed Performance: The DAC5675MPHPREP boasts a fast data rate, capable of keeping pace with the most stringent high-speed applications.
  • Resolution: With its 14-bit resolution, the DAC ensures a high level of accuracy, making it suitable for applications that require precise analog signal generation.
  • Integrated Features: This DAC includes an internal reference and output amplifier, which simplifies the design and reduces the need for additional external components.
  • Programmability: The device features a programmable full-scale output current, providing designers with flexibility to tailor the output for specific system requirements.

Applications

The DAC5675MPHPREP is ideal for a wide range of applications, particularly where high-speed and high-precision are critical. Some of the typical applications include:

  • Wireless communication infrastructure
  • Base stations for mobile networks
  • Telecommunications equipment
  • Test and measurement systems
  • Professional audio equipment

Reliability and Quality

As part of Texas Instruments' commitment to quality, the DAC5675MPHPREP is designed to meet the rigorous Enhanced Product (EP) standards. This ensures that the device is suitable for use in high-reliability and mission-critical applications. The EP designation indicates that the DAC has undergone additional testing and qualification processes, which include extended temperature range operation and enhanced quality assurance protocols.

Design Support

Texas Instruments offers comprehensive design support for the DAC5675MPHPREP, including detailed datasheets, application notes, and design tools. Engineers can access a wealth of resources to assist in the integration of this DAC into their designs, ensuring a smooth and efficient design process.

With its combination of high-speed, precision, and reliability, the DAC5675MPHPREP from Texas Instruments stands out as a top choice for designers looking to push the boundaries of performance in their digital-to-analog conversion applications.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess