EN
  • EN
  • DE

DAC38RF87IAAV

Part No DAC38RF87IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description RFDAC 2-SE GSM 5.9G VCO / DAC 2-CH Segment 14-bit 144-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Tray
Package 144-FBGA, FCBGA
Manufacturer Package 144-FCBGA (10x10)
Win Source Part Number 772423-DAC38RF87IAAV
Popularity Medium
Supply and Demand Status Limited
Family Name DAC38RF87
Introduction Date February 28, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC38RF87IAAV CAD Model

Description

Introducing the DAC38RF87IAAV - A High-Performance Digital-to-Analog Converter from Texas Instruments

The DAC38RF87IAAV is a cutting-edge digital-to-analog converter (DAC) designed by Texas Instruments, tailored for applications that demand high-speed and high-fidelity data conversion. This product is part of TI's extensive range of high-performance DACs and is specifically engineered to meet the rigorous requirements of advanced communication systems, test equipment, and radar applications.

Key Features of the DAC38RF87IAAV

  • High-Speed Performance: With an impressive update rate of up to 9 GSPS (giga-samples per second), this DAC ensures the rapid conversion of digital signals into analog form, making it ideal for high-frequency signal generation.
  • Excellent Dynamic Range: The DAC38RF87IAAV boasts an outstanding dynamic range, which is critical for maintaining signal integrity and reducing distortion in complex signal environments.
  • Multi-Nyquist Operation: This device is capable of operating in multi-Nyquist zones, giving designers the flexibility to generate output frequencies that span several Nyquist zones, thereby broadening the potential use cases for this DAC.
  • Integrated Digital Signal Processing (DSP): Featuring integrated DSP blocks, the DAC38RF87IAAV can perform interpolation, complex modulation, and other digital processing tasks, reducing the need for additional external components.
  • Flexible Interface: The device supports JESD204B data interface, ensuring compatibility with a wide range of signal sources and simplifying system integration.

Applications

The DAC38RF87IAAV is adept at serving in various high-performance applications, such as:

  • Wireless communication infrastructure, including 5G networks
  • Direct digital synthesis (DDS) for signal generators
  • Phased array radar systems
  • Electronic warfare and defense systems
  • High-speed data acquisition systems

In conclusion, Texas Instruments' DAC38RF87IAAV is a robust and versatile DAC solution that offers unparalleled speed and precision for high-end applications. Its advanced features and integrated processing capabilities make it a top choice for engineers and designers looking to push the boundaries of digital-to-analog conversion technology.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $273.6379 $273.6379
2+ $245.3306 $490.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess