EN
  • EN
  • DE

DAC3484IRKDT

Part No DAC3484IRKDT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 88WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 3.14 V to 3.46 V
Digital Supply Voltage 1.14 V to 1.32 V
INL/DNL (LSB) ±4, ±2
Temperature Range - Operating -40°C to 85°C
Case / Package 88-WQFN-MR (9x9)
Win Source Part Number 1032418-DAC3484IRKDT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security
Ultra Librarian 3D Model Ultra Librarian DAC3484IRKDT CAD Model

Description

The DAC3484IRKDT is a high-performance, quad-channel digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of modern communication systems and signal processing applications. This device is part of the DAC34xx family, known for its exceptional data conversion accuracy, speed, and reliability.

Key Features

  • High-Speed Performance: The DAC3484IRKDT boasts a maximum sampling rate of 1.25 GSPS, enabling the generation of high-frequency signals with excellent dynamic performance.
  • Quad-Channel Output: With four DAC channels integrated into a single package, this device allows for compact and efficient design solutions, reducing the overall system footprint and complexity.
  • Resolution: This DAC offers a resolution of 16 bits, providing fine granularity and high precision in analog output signals, crucial for applications requiring accurate signal representation.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC3484IRKDT operates with a low power consumption of 250 mW per channel at 1 GSPS, making it ideal for power-sensitive applications.
  • Flexible Interface: It features a JESD204B high-speed serial interface, which simplifies PCB design and helps to reduce the number of data I/O lines, thus minimizing signal integrity issues and easing data transfer at high speeds.

Applications

The DAC3484IRKDT is versatile and can be used across a wide range of applications, including:

  • Wireless communication infrastructure (e.g., base stations for 3G, 4G LTE, and 5G)
  • High-speed data acquisition systems
  • Medical imaging equipment
  • Test and measurement instruments
  • Defense and aerospace electronics

Package and Quality

The device is offered in a compact 64-VQFN (9x9) package, which is designed to optimize space on the printed circuit board while ensuring robustness and high thermal performance. Texas Instruments is committed to delivering high-quality products, and the DAC3484IRKDT is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4488 $54.8976
5+ $22.5221 $112.6105
7+ $21.8183 $152.7281
10+ $21.1145 $211.1450
13+ $20.4107 $265.3391
17+ $18.2992 $311.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess