EN
  • EN
  • DE

TMP390AQDRLTQ1

Part No TMP390AQDRLTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 1.62 V ~ 5.5 V
Current - Supply 500nA
Temperature Range - Operating -40°C ~ 130°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Base Product Number TMP390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP390AQDRLTQ1TR,296-TMP390AQDRLTQ1CT,296-TMP390AQDRLTQ1DKR
Standard Package 250
Win Source Part Number 1113932-TMP390AQDRLTQ1
Ultra Librarian 3D Model Ultra Librarian TMP390AQDRLTQ1 CAD Model

Description

Product Overview: TMP390AQDRLTQ1 from Texas Instruments

The TMP390AQDRLTQ1 is a high-precision, low-power temperature switch from Texas Instruments, designed to provide reliable and accurate temperature monitoring with minimal energy consumption. This advanced sensor is ideal for automotive and industrial applications where consistent temperature regulation is crucial for system performance and safety.

Key Features

  • Dual-Channel Monitoring: The TMP390AQDRLTQ1 features two independent temperature-sensing channels, each with its own programmable setpoint, allowing for simultaneous monitoring of different temperature thresholds within a system.
  • High Accuracy: With a typical accuracy of ±1°C across the full temperature range, this temperature switch ensures precise measurements that are critical for maintaining optimal operating conditions.
  • Low Power Consumption: Engineered for energy efficiency, the TMP390AQDRLTQ1 operates with a very low quiescent current, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Temperature Range: The device can operate over a broad temperature range, making it versatile for various environments and application requirements.
  • Programmable Hysteresis: Users can program hysteresis settings to prevent rapid on-off cycling around the setpoint, enhancing system stability and component longevity.
  • Robust Design: The TMP390AQDRLTQ1 is designed to meet the rigorous demands of automotive applications, complying with AEC-Q100 standards for reliability and performance under harsh conditions.

Applications

The TMP390AQDRLTQ1 is particularly well-suited for various applications within the automotive sector, including engine control units, transmission systems, and battery management systems. It's also applicable in industrial settings, such as thermal management systems, power supply units, and environmental monitoring systems.

Package and Availability

This temperature switch is available in a compact, surface-mountable QFN package, which is ideal for space-constrained applications. The TMP390AQDRLTQ1's small footprint allows for easy integration into a wide range of electronic assemblies. For availability and ordering information, customers can visit the Texas Instruments website or contact their local TI sales representative.

The TMP390AQDRLTQ1 from Texas Instruments represents a blend of precision, efficiency, and durability, making it an excellent choice for temperature monitoring and control in demanding automotive and industrial environments.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Maxim Integrated
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9759 $51.3734
62+ $1.6213 $100.5206
96+ $1.5706 $150.7776
132+ $1.5200 $200.6400
171+ $1.4693 $251.2503
228+ $1.3173 $300.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess