EN
  • EN
  • DE

DAC3484IRKDR

Part No DAC3484IRKDR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 88WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 3.14 V to 3.46 V
Digital Supply Voltage 1.14 V to 1.32 V
INL/DNL (LSB) ±4, ±2
Temperature Range - Operating -40°C to 85°C
Case / Package 88-WQFN-MR (9x9)
Win Source Part Number 1032417-DAC3484IRKDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC3484IRKDR CAD Model

Description

Texas Instruments DAC3484IRKDR Product Overview

The DAC3484IRKDR is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of communication systems, test equipment, and radar applications. This product is part of the DAC34xx family, which is known for its exceptional data conversion speeds and signal integrity.

Key Features

  • High-Speed Performance: The DAC3484IRKDR boasts an impressive update rate of up to 1.25 GSPS, which allows for high-frequency signal generation with low latency, making it ideal for agile RF systems.
  • Quad-Channel Integration: With four DAC channels integrated into a single device, it offers a compact and efficient solution for systems requiring multiple DACs, reducing the overall component count and system complexity.
  • High Resolution: The 16-bit resolution of this DAC ensures accurate and precise analog output signals, which is critical for applications where signal fidelity is paramount.
  • Complex Signal Generation: The DAC3484IRKDR supports complex digital modulation schemes, enabling the generation of advanced communication waveforms directly from the digital domain.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a reduced power consumption, which is essential for portable and power-sensitive applications.
  • Flexible Interface: The device features a flexible serial peripheral interface (SPI) for configuration, as well as a parallel LVDS data input interface, which allows for easy integration with a variety of digital systems.

Applications

The DAC3484IRKDR is well-suited for a range of applications, including:

  • Wireless communication infrastructure (e.g., base stations for 3G, 4G, 5G)
  • Military and aerospace radar systems
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Medical imaging devices

Product Packaging and Quality

This DAC is packaged in a compact 64-VQFN (7x7) package, which is designed for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing reliability and performance that meet the industry requirements. The DAC3484IRKDR is a testament to Texas Instruments' commitment to delivering high-quality, advanced technology solutions for complex electronic systems.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1279 $50.2558
5+ $20.6178 $103.0890
8+ $19.9735 $159.7880
11+ $19.3292 $212.6212
14+ $18.6849 $261.5886
18+ $16.7520 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess