EN
  • EN
  • DE

BQ7693000DBT

Part No BQ7693000DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 15-Series Cell Battery Monitor Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 6 ~ 10
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1154384-BQ7693000DBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ76930
Introduction Date April 29, 2017
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian BQ7693000DBT CAD Model

Description

The BQ7693000DBT is a sophisticated battery monitor and protector designed by Texas Instruments, tailored for Li-ion and Li-polymer battery packs. This highly integrated device is part of the BQ769x0 family, which is specifically engineered to cater to the needs of energy storage systems that require precise monitoring and protection to ensure safety and longevity.

Key Features

  • Voltage Monitoring: The BQ7693000DBT is capable of monitoring up to 15 series cell voltages with an exceptional level of accuracy. This ensures balanced charging and discharging, thereby enhancing the overall performance and lifespan of the battery pack.
  • Current Sensing: With its integrated current sensing capabilities, the device provides real-time information on charge and discharge currents, enabling effective power management and preventing conditions that could lead to battery damage.
  • Temperature Control: Temperature monitoring is a critical aspect of battery management. The BQ7693000DBT supports multiple external temperature sensors to ensure the battery operates within a safe temperature range.
  • Protection Features: It comes with a suite of protection features, including overvoltage, undervoltage, short-circuit, and overcurrent protection, which safeguard the battery pack from various hazardous conditions.
  • Communication Interface: The device offers an I2C interface for communication, allowing for easy integration with a microcontroller for data logging, state-of-charge calculations, and other advanced battery management functions.

Applications

The BQ7693000DBT is versatile and can be used in a variety of applications where reliable battery management is critical. It is ideal for:

  • Electric vehicles (EVs)
  • Portable power tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Medical devices

Conclusion

In summary, the BQ7693000DBT from Texas Instruments is a state-of-the-art battery management solution that offers a wide range of features to ensure the safety, efficiency, and reliability of high-capacity battery packs. Its robust design and comprehensive protection mechanisms make it an ideal choice for designers looking to enhance their battery-powered applications.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5749 $53.0243
17+ $6.2153 $105.6601
25+ $6.0211 $150.5275
35+ $5.8269 $203.9415
45+ $5.6326 $253.4670
60+ $5.0500 $303.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,337 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess