EN
  • EN
  • DE

DAC3164IRGCT

Part No DAC3164IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT PAR DL 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 1.71 V to 1.89 V, 3.15 V to 3.45 V
Digital Supply Voltage 1.71 V to 1.89 V
INL/DNL (LSB) ±0.5, ±0.2
Temperature Range - Operating -40°C to 85°C
Case / Package 64-VQFN (9x9)
Win Source Part Number 1032414-DAC3164IRGCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC3164IRGCT CAD Model

Description

Overview of DAC3164IRGCT from Texas Instruments

The DAC3164IRGCT is a high-performance, dual-channel, 12-bit digital-to-analog converter (DAC) developed by Texas Instruments. This advanced DAC is designed to deliver exceptional speed and precision, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and automated test equipment.

Key Features

  • High-Speed Performance: The DAC3164IRGCT offers a maximum sampling rate of 500 MSPS, enabling rapid signal generation for demanding applications.
  • Dual-Channel Output: With its dual-channel architecture, this DAC allows for simultaneous output of two analog signals, providing flexibility in signal generation and processing.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC3164IRGCT consumes a minimal amount of power, which is essential for portable and battery-powered devices.
  • Integrated 2x Interpolation Filter: The device includes an on-chip interpolation filter that can effectively double the input data rate, providing smoother signal output and reducing the need for external components.
  • Flexible Interface: The DAC3164IRGCT supports a variety of digital interfaces, including LVDS (Low-Voltage Differential Signaling) for high-speed data transfers.

Applications

The versatility of the DAC3164IRGCT makes it suitable for a variety of applications. It is commonly used in:

  • Wireless communication systems
  • Instrumentation and test equipment
  • Medical imaging devices
  • Professional audio equipment

Package and Quality

The Texas Instruments DAC3164IRGCT is offered in a compact 64-VQFN (RGCT) package, which is designed to minimize the footprint on the printed circuit board (PCB) while providing excellent thermal performance. Additionally, this product is part of Texas Instruments' commitment to high-quality manufacturing processes, ensuring reliability and performance consistency across various environmental conditions.

With its combination of speed, precision, and low power consumption, the DAC3164IRGCT from Texas Instruments stands out as a superior choice for designers who require a high-quality DAC for their sophisticated electronic systems.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.1545 $56.1545
3+ $46.0755 $138.2265
4+ $44.6356 $178.5424
5+ $43.1958 $215.9790
6+ $41.7559 $250.5354
9+ $37.4363 $336.9267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess