EN
  • EN
  • DE

AD7528JN

Part No AD7528JN
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL MULTIPLY 20-DIP / DAC 2-CH R-2R 8-bit 20-Pin PDIP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
No 491767
Standard Package 18
Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters (DAC)
Packaging Tube
Number of Bits 8
Data Interface Parallel
Number of Converters 2
Voltage Supply Source Single Supply
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300" 7.62mm)
Manufacturer Device Package 20-PDIP
Number of Outputs and Type 2 Current Unipolar; 2 Current Bipolar
Catalog 8 Bit
Win Source Part Number 037484-AD7528JN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7528
Introduction Date September 04, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7528JN CAD Model

Description

Maxim Integrated AD7528JN Dual 8-Bit DAC

The AD7528JN from Maxim Integrated is a versatile and high-performance dual 8-bit digital-to-analog converter (DAC) designed to cater to a wide range of applications, including digital control systems, automatic test equipment, and microprocessor-controlled systems. This precision DAC is known for its reliability and ease of integration into various electronic circuits.

Key Features:

  • Dual DAC Channels: The AD7528JN features two independent DAC channels, allowing for simultaneous dual-output conversions which are particularly useful in stereo audio applications or dual control systems.
  • 8-Bit Resolution: With an 8-bit resolution, this DAC provides a good balance between performance and cost, making it suitable for applications where extreme precision is not critical but accuracy is still important.
  • Monolithic CMOS: The device is constructed using a monolithic CMOS process, ensuring low power consumption and a high level of integration, which is advantageous for power-sensitive designs.
  • Wide Operating Range: It operates on a wide supply voltage range from ±4.5V to ±18V, offering flexibility in various power supply scenarios.
  • High-Speed Operation: The AD7528JN boasts fast settling times, making it ideal for applications that require rapid changes in output.
  • Compatibility: It is TTL/CMOS compatible, ensuring that it can be easily interfaced with a variety of microprocessors and logic families.

Applications:

The AD7528JN is suitable for multiple applications, including but not limited to:

  • Digital Signal Processing (DSP)
  • Motor Control
  • Process Control Systems
  • Data Acquisition Systems
  • Waveform Generation

Maxim Integrated's AD7528JN is a reliable and cost-effective solution for designers looking for a dual 8-bit DAC option. Its robust feature set ensures that it can meet the demands of a diverse set of applications, while its high-speed performance and low power consumption make it an attractive option for a wide array of electronic systems.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess