EN
  • EN
  • DE

SPD08-040-RB-TR

Part No SPD08-040-RB-TR
Manufacturer 3M
Catalog Card Edge Connectors - Edgeboard Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr 3M
Series SPD08
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 20
Number of Positions 40
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting SMD (SMT)
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP), Glass Filled
Base Product Number SPD08
Other Names SPD08040RBTR,3M12035CT,00763086024,XF003821196,3M12035TR,00076308602451,3M12035DKR,7000107388
Standard Package 400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1294256-SPD08-040-RB-TR
Ultra Librarian 3D Model Ultra Librarian SPD08-040-RB-TR CAD Model

Description

The 3M 1294256-SPD08-040-RB-TR is a card edge connector with a pitch of 0.031 inches (0.80mm) and a number of positions of 40.

  • Pitch: 0.031 inches (0.80mm)
  • Number of Positions: 40
  • Contact Type: Cantilever
  • Contact Finish: Gold
  • Gender: Female
  • Standard Package: 400
  • Mounting: SMD (SMT)
  • Card Type: Non-specified dual edge
  • Temperature Range for Operating: -55°C to 125°C

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $3.0130
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess