EN
  • EN
  • DE

AX200.NGWG.NV

Part No AX200.NGWG.NV
Manufacturer Intel
Catalog OEM Parts (A - B)
Description M.2 BT5 WIFI 6 802.11AX noVPro
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986076-AX200.NGWG.NV
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AX200.NGWG.NV CAD Model

Description

The Intel AX200.NGWG.NV is a Wireless-AX module designed for integration into a variety of computing devices. Supporting the Wi-Fi 6 (802.11ax) standard, it offers superior performance, greater network capacity, and improved power efficiency compared to older Wi-Fi technologies.

Applications:

  • Desktop PCs: Can be integrated into desktop computers via M.2 adapter.
  • Laptops: Wireless solution for laptops and portable computers.
  • Mini PCs: Suitable for compact, small-form-factor PCs.

Features:

  • Wi-Fi 6 (802.11ax): Supports the latest Wi-Fi standard for enhanced speed, efficiency, and network capacity.
  • Dual-Band Operation: Operates on both 2.4 GHz and 5 GHz bands, providing flexibility and reduced interference.
  • Bluetooth 5.1: Integrates Bluetooth 5.1 technology for improved connectivity with Bluetooth devices.
  • 2x2 MU-MIMO: Supports Multi-User, Multiple Input, Multiple Output technology for enhanced performance in dense environments.
  • M.2 2230 Form Factor: Compact M.2 form factor for easy integration.

Benefits:

  • Faster Wi-Fi Speeds: Delivers substantially faster Wi-Fi speeds compared to previous generations.
  • Enhanced Network Capacity: Efficiently handles more devices and data, reducing congestion.
  • Longer Battery Life: Optimizes power consumption, contributing to extended battery life in mobile devices.
  • Improved Bluetooth Connectivity: Provides faster and more reliable Bluetooth connections.
  • Future-Proof Technology: Compatible with the newest Wi-Fi and Bluetooth standards.

Additional Details:

The Intel AX200.NGWG.NV leverages the M.2 2230 form factor for broad compatibility. It supports a maximum data rate of up to 2.4 Gbps and integrates technologies like OFDMA and 1024 QAM to enhance performance and efficiency. Designed to meet the demands of modern applications, it is suitable for streaming, gaming, and video conferencing.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5762 $50.3048
10+ $10.3190 $103.1900
16+ $9.9965 $159.9440
21+ $9.6740 $203.1540
27+ $9.3516 $252.4932
36+ $8.3842 $301.8312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,794 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess