EN
  • EN
  • DE

DAC1214U

Part No DAC1214U
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC1214 - D/A CONVERTER, 4 FUNC, / 12 Bit Digital to Analog Converter 4 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 4
Settling Time 500ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting SMD (SMT)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DAC1214U
Standard Package 1
Win Source Part Number 1055146-DAC1214U
Ultra Librarian 3D Model Ultra Librarian DAC1214U CAD Model

Description

Product Overview: Texas Instruments DAC1214U

The DAC1214U is a high-performance digital-to-analog converter (DAC) designed by the renowned manufacturer Texas Instruments. This precision DAC is part of TI's extensive range of data conversion devices, which are known for their reliability and cutting-edge technology. The DAC1214U is specifically crafted to meet the demanding needs of various applications, including industrial control systems, automated test equipment, and high-resolution data acquisition systems.

Key Features

  • Resolution: The DAC1214U boasts a 12-bit resolution, providing fine-grain output with a high degree of accuracy and minimal data uncertainty.
  • Update Rate: It features a fast update rate, which ensures real-time data conversion and is ideal for high-speed systems that require quick response times.
  • Interface: The device includes a user-friendly serial interface, which simplifies the communication between the DAC and microcontrollers or digital signal processors, making it easy to integrate into various designs.
  • Supply Voltage: Operating with a supply voltage range that is compatible with many common system voltages, the DAC1214U provides designers with flexibility in power supply design.
  • Stability: It is characterized by excellent thermal stability, ensuring consistent performance over a wide range of operating temperatures.
  • Package: The DAC1214U is available in a compact package, making it suitable for space-constrained applications.

Applications

This DAC is versatile and can be used in various applications. Some of the common applications include:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • PC Peripherals

Conclusion

The Texas Instruments DAC1214U is an exemplary DAC that offers precision, speed, and ease of use for engineers and designers. Its robust feature set and versatility make it an excellent choice for a wide array of applications where accurate analog output is critical. With Texas Instruments' reputation for quality and support, the DAC1214U is a reliable component for any project requiring digital-to-analog conversion.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess