EN
  • EN
  • DE

AXE640124HA1D

Part No AXE640124HA1D
Manufacturer Panasonic
Catalog Custom Parts (0 - A)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131114-AXE640124HA1D
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AXE640124HA1D CAD Model

Description

The AXE640124HA1D is a connector manufactured by Panasonic, likely part of their AXE series of board-to-board connectors. These connectors are designed for high-density and reliable interconnections between printed circuit boards (PCBs) in a variety of electronic devices.

Applications:

  • Board-to-board connections: This is the primary application, providing a secure and reliable link between two PCBs.
  • Data and signal transmission: Used for transferring data signals between different functional blocks or modules within a device.
  • Industrial equipment: Found in industrial control systems, automation equipment, and other industrial applications requiring robust connections.
  • Consumer electronics: Used in devices such as laptops, smartphones, and other consumer electronics where space is a premium.

Features:

  • High-density design: Allows for a large number of contacts in a small footprint, maximizing board space utilization.
  • Surface Mount Technology (SMT): Designed for reflow soldering, enabling automated assembly processes and precise placement.
  • Reliable contact design: Features a contact design that ensures a secure and stable electrical connection, even under vibration and shock.
  • Durable construction: Made from high-quality materials that can withstand harsh environmental conditions, such as temperature variations and humidity.
  • Compact Size: The small size allows it to fit into tightly packed electronic designs.

Benefits:

  • Increased board density: Enables designers to pack more functionality onto a single PCB, reducing overall system size and cost.
  • Automated assembly: SMT compatibility streamlines the manufacturing process, reducing assembly time and labor costs.
  • Enhanced reliability: Provides a robust and dependable connection, minimizing the risk of signal interruption or device malfunction.
  • Long-term performance: Durable materials and construction ensure long-lasting performance and reliability in demanding environments.
  • Design flexibility: Offers a versatile solution for various board-to-board connection requirements.

Additional Details:

The AXE640124HA1D connector will have specific electrical and mechanical characteristics outlined in the product datasheet. Key parameters include the number of contacts, pitch (distance between contacts), voltage rating, current rating, operating temperature range, and mating force. The housing material and plating information will also be specified. Designers should consult the datasheet to ensure the connector meets the specific requirements of their application. The “64” likely refers to the number of pins on the connector.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
Texas Instruments
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Fuji Electric
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,989 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess