EN
  • EN
  • DE

CY74FCT827ATSOC

Part No CY74FCT827ATSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 10-Bit Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1164447-CY74FCT827ATSOC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT827
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT827ATSOC CAD Model

Description

Product Overview: CY74FCT827ATSOC

The CY74FCT827ATSOC is a high-performance integrated circuit from the reputable manufacturer Texas Instruments. This product is part of the CY74FCT family and is designed to meet the rigorous requirements of modern digital systems. The CY74FCT827ATSOC is a 10-bit buffer/line driver with 3-state outputs, which makes it an ideal component for driving bus lines or buffering memory address registers.

Key Features

  • High-Speed Operation: This device is characterized by its high-speed performance, which is crucial for applications requiring rapid data processing and short signal propagation delays.
  • Low Power Consumption: The CY74FCT827ATSOC is designed for low power consumption, making it suitable for power-sensitive applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for increased flexibility, as it enables the outputs to be disconnected from the circuit, thus preventing bus contention.
  • Improved Drive Capability: This product has improved drive capability, ensuring reliable operation even with heavy load conditions.
  • CMOS Technology: The use of advanced CMOS technology provides for reduced power dissipation and increased noise immunity.

Applications

The CY74FCT827ATSOC is versatile and can be used across a wide range of applications. Its primary use is in driving bus lines and buffering memory address registers, but it is also well-suited for:

  • High-speed data transmission systems
  • Server and computing applications
  • Communication infrastructure
  • Industrial control systems
  • Networking equipment

Technical Specifications

The CY74FCT827ATSOC operates over a broad voltage range and is available in a shrink small-outline package (SSOP). It is compatible with TTL levels and has a significant feature of maintaining low skew in signal transition. This device is also characterized by its robustness, having been designed to withstand electrostatic discharge and latch-up performance that meets the JEDEC standard.

Conclusion

As a product of Texas Instruments, the CY74FCT827ATSOC represents reliability and performance. It is a testament to the company's commitment to providing high-quality components that address the evolving needs of technology. Whether for sophisticated computing environments or for robust industrial applications, this buffer/line driver is engineered to deliver consistent performance and help drive innovation across various sectors.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7221 $50.5470
170+ $0.5925 $100.7250
265+ $0.5740 $152.1100
365+ $0.5555 $202.7575
470+ $0.5370 $252.3900
625+ $0.4814 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 452 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess