EN
  • EN
  • DE

CY74FCT2543ATSOC

Part No CY74FCT2543ATSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 12mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74FCT2543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT2543ATSOCG4-ND,TEXTISCY74FCT2543ATSOC,CY74FCT2543ATSOCG4,CY74FCT2543ATSOCE4-ND,CY74FCT2543ATSOCE4,2156-CY74FCT2543ATSOC
Standard Package 25
Win Source Part Number 1040249-CY74FCT2543ATSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT2543ATSOC CAD Model

Description

Product Overview: CY74FCT2543ATSOC

The CY74FCT2543ATSOC is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is an octal transparent latch with 3-state outputs, belonging to the FCT family, which is known for its fast speed and low power consumption.

Key Features

  • High-Speed Operation: The CY74FCT2543ATSOC is designed for very high-speed operation, making it suitable for systems that require fast data acquisition, processing, and transfer.
  • Low Power Consumption: Despite its speed, the device is engineered to operate with minimal power consumption, contributing to energy-efficient designs and reducing the overall power requirements of the system.
  • Octal Transparent Latch: The device contains eight latches that can hold data transparently when the latch-enable (LE) input is high, and retain the data when LE is low.
  • 3-State Outputs: Each latch has a 3-state output that can be used in bus-oriented systems. The outputs can be in one of three states: actively driving high, actively driving low, or in a high-impedance state.
  • Edge-Triggered Latches: The latches are edge-triggered, capturing data on the transition of the clock signal, which provides precise control over data flow in the system.
  • Wide Operating Temperature Range: The CY74FCT2543ATSOC is designed to operate over a broad temperature range, making it suitable for industrial applications that may be subject to harsh environmental conditions.

Applications

The CY74FCT2543ATSOC is versatile and can be used in various applications, including:

  • Data communication systems
  • Computers and computer peripherals
  • Servers and networking equipment
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CY74FCT2543ATSOC is manufactured to the highest standards, ensuring consistent performance and a long operational lifespan. It is designed to meet or exceed the requirements of the most demanding applications.

Technical Specifications

The CY74FCT2543ATSOC comes in a 20-pin SOIC package and is fully compatible with TTL input and output logic levels. It is also characterized for operation from -40°C to +85°C, ensuring functionality across a wide range of temperatures.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess