EN
  • EN
  • DE

LTC1391CGN#PBF

Part No LTC1391CGN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC1391
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879054-LTC1391CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1391CGN#PBF CAD Model

Description

Analog Devices Inc. LTC1391CGN#PBF Multiplexer

The LTC1391CGN#PBF is a high-performance, 8-channel analog multiplexer from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient channel selection. This device is part of the LTC1391 series, known for its precision and reliability in signal switching. It is housed in a compact 16-lead SSOP package, which is ideal for space-constrained applications.

One of the standout features of the LTC1391CGN#PBF is its single-ended configuration, which allows for 8:1 multiplexer operation. This enables the device to connect any one of its eight inputs to a common output, simplifying the design and reducing the need for multiple components. Additionally, the multiplexer operates with dual supplies ranging from ±4.5V to ±5.5V or a single supply from 9V to 11V, providing flexibility in various system designs.

The multiplexer also boasts a low charge injection of 5pC, which minimizes the distortion in precision analog applications. This makes it an excellent choice for data acquisition systems, test equipment, and other applications where signal integrity is paramount. The on-resistance is typically 125 ohms, ensuring that signal attenuation is kept to a minimum.

For digital interfacing, the LTC1391CGN#PBF offers a 3-wire serial interface that is compatible with SPI and MICROWIRE protocols, allowing for easy integration with microcontrollers and digital systems. The device's serial input/output lines can be used to daisy-chain multiple devices, making it possible to expand the system without a significant increase in control lines.

Another important feature is the break-before-make switching action, which prevents momentary shorting of channels during switching. This characteristic is crucial for protecting sensitive analog signals and preventing glitches that could affect the performance of the overall system.

In summary, the LTC1391CGN#PBF from Analog Devices Inc. is a versatile and high-quality analog multiplexer that offers precise channel selection, low charge injection, and compatibility with popular digital interfaces. Its compact form factor and robust feature set make it suitable for a diverse array of applications that require reliable multiplexing solutions.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3897 $57.3897
3+ $47.0890 $141.2670
4+ $45.6174 $182.4696
5+ $44.1459 $220.7295
6+ $42.6744 $256.0464
8+ $38.2598 $306.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess